The APBL3025ESGC-F01 is a surface-mount LED manufactured by Kingbright. It is designed for indicator applications requiring a bright and reliable green light source. Housed in a compact 3.0 x 2.5 mm SMD package, it is suitable for high-density PCB mounting. The LED utilizes InGaN (Indium Gallium Nitride) technology to produce a vibrant green emission with good luminous intensity.
Applications
- Status indicators for consumer electronics
- Backlighting for switches and buttons
- Signal indicators for industrial equipment
- Medical device indicators
- Automotive interior lighting
Features
- High-intensity green light output
- Small 3.0 x 2.5 mm SMD package
- InGaN technology for efficient light generation
- Wide viewing angle for enhanced visibility
- Low forward voltage
- RoHS compliant
Benefits
- Bright and Visible Indication: The high luminous intensity ensures clear visibility of the indicator, even in well-lit environments.
- Compact Size: The small SMD package allows for high-density mounting, saving valuable board space.
- Reliable Performance: The InGaN technology offers a long operating life and stable performance.
- Low Power Consumption: Operates at a low forward voltage, contributing to energy efficiency.
- Environmentally Friendly: RoHS compliance ensures the product is free from hazardous substances.
Technical Specifications
The APBL3025ESGC-F01 has a typical forward voltage of around 3.2V and a forward current of 20mA. The luminous intensity varies depending on the specific binning, but it generally provides a high level of brightness. The viewing angle is typically wide, providing good visibility from various angles. The operating temperature range is usually from -40°C to +85°C. The package is designed for reflow soldering and is compatible with standard SMT assembly processes.