EN
  • EN
  • DE

W130WCP/2EYW

Part No W130WCP/2EYW
Manufacturer Kingbright Corporation
Catalog OEM Parts (T - Z)
Description Standard LEDs - Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000751-W130WCP/2EYW
Categories OEM Parts(T-Z)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W130WCP/2EYW CAD Model

Description

The W130WCP/2EYW is a bi-color LED manufactured by Kingbright Corporation. It features a common cathode configuration and emits both yellow and green light. It is a through-hole LED.

Applications

  • Indicator lights
  • Front panel indicators
  • Status indicators
  • Industrial control panels
  • Consumer electronics
  • Instrumentation

Features

  • Bi-color LED (Yellow and Green)
  • Common cathode configuration
  • Through-hole mounting
  • High luminous intensity
  • Low current operation
  • Long lifespan

Benefits

  • Provides two distinct visual indications in a single component.
  • Simplified circuit design due to common cathode.
  • Easy to mount and solder on PCBs.
  • Bright and easily visible light output.
  • Energy efficient operation.
  • Extended operational life, reducing maintenance costs.

Technical Specifications

Based on available data, the W130WCP/2EYW has the following general specifications:

  • Emitted Color: Yellow and Green
  • Lens Color: Water Clear
  • Configuration: Common Cathode
  • Forward Voltage (Yellow): (Consult datasheet for specific value, typically around 2.0V)
  • Forward Voltage (Green): (Consult datasheet for specific value, typically around 2.2V)
  • Luminous Intensity (Yellow): (Consult datasheet for specific value, measured in mcd)
  • Luminous Intensity (Green): (Consult datasheet for specific value, measured in mcd)
  • Viewing Angle: (Consult datasheet for specific value, typically around 60 degrees)
  • Lead Frame: Through-hole

Refer to the Kingbright W130WCP/2EYW datasheet for precise specifications, including forward current, reverse voltage, and operating temperature range.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
OSRAM Opto Semiconductors Inc.
Need more? Email Us
LSI Computer Systems
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess