EN
  • EN
  • DE

KPTD-3216ZGC-01

Part No KPTD-3216ZGC-01
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Description LED Uni-Color Green 525nm Chip LED 2-Pin SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Color Green
Forward Current 20 mA
Forward Voltage 3.3 V
Lens Style Dome
Luminous Intensity 2.3 cd
REACH SVHC No SVHC
RoHS Compliant
Viewing Angle 50 °
Wavelength 525 nm
Win Source Part Number 1067814-KPTD-3216ZGC-01
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KPTD-3216ZGC-01 CAD Model

Description

The KPTD-3216ZGC-01 is a bi-color LED manufactured by Kingbright Corporation. It features both green and yellow/amber colors within a single package. This device is primarily used in applications requiring dual-state indication or where a combination of colors enhances visual communication. The '3216' in the part number signifies its dimensions (3.2mm x 1.6mm).

Applications

  • Status indicators for network devices (e.g., routers, switches)
  • Battery charge indicators
  • Error/warning indicators in industrial equipment
  • Dual-state indicators in automotive applications
  • Instrumentation panels

Features

  • Bi-color LED (Green and Yellow/Amber)
  • Small size: 3.2mm x 1.6mm footprint
  • High luminous intensity
  • Low power consumption
  • Surface mount technology (SMT)
  • Industry standard package
  • RoHS compliant

Benefits

  • Reduces component count and board space by combining two LEDs in one package.
  • Provides clear and distinct indications.
  • Extends battery life and reduces energy costs.
  • Simplifies the assembly process.
  • Ensures compliance with environmental standards.
  • Allows for versatile visual signaling.
  • Increases the product's reliability and lifespan.

Additional Details

The KPTD-3216ZGC-01 requires separate current-limiting resistors for each color to ensure proper operation and prevent damage. The datasheet should be consulted for recommended forward voltage and current values for each color. This LED is typically mounted using reflow soldering techniques. Its combination of colors and compact size makes it a versatile component for many indicator applications.

The use of two distinct colors in a single package enables designers to create more informative and intuitive user interfaces. For example, the green LED could indicate normal operation, while the yellow/amber LED could indicate a warning or error condition. The small size allows it to be integrated into even the most space-constrained designs.

You May Also Be Interested in

Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
ON Semiconductor
Lowest to $0.1379
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Murata Electronics North America
Lowest to $0.1305
STMicroelectronics
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4046 $58.6670
350+ $0.3321 $116.2350
540+ $0.3217 $173.7180
745+ $0.3113 $231.9185
960+ $0.3009 $288.8640
1,285+ $0.2698 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess