EN
  • EN
  • DE

R5487L314KP-TR

Part No R5487L314KP-TR
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087274-R5487L314KP-TR
Categories OEM Parts(O-R)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5487L314KP-TR CAD Model

Description

The R5487L314KP-TR is a low-dropout (LDO) voltage regulator manufactured by Nisshinbo Micro Devices Inc. This regulator is designed to maintain a stable output voltage, even when the input voltage approaches the desired output voltage. This characteristic is particularly beneficial in battery-powered applications where the battery voltage gradually declines.

Applications

  • Power Management in Portable Devices: Supplies a stable voltage to sensitive components such as microcontrollers, sensors, and RF transceivers in smartphones, tablets, and wearable electronics.
  • Post-Regulation for Switching Power Supplies: Reduces the ripple and noise inherent in switching power supplies, providing a cleaner voltage source for analog circuitry.
  • Battery-Powered Systems: Ensures consistent performance in battery-operated devices as the battery discharges, maintaining stable operating conditions.
  • Wireless Communication Equipment: Used in Bluetooth modules, Wi-Fi modules, and other wireless communication devices to provide a regulated power supply.
  • Industrial Control Systems: Offers stable power to sensors, control circuits, and other electronic components in industrial environments.

Features

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output, maximizing efficiency and extending battery life.
  • High Output Voltage Accuracy: Delivers a precise and stable output voltage for reliable device operation.
  • Low Quiescent Current: Minimizes power consumption, especially in standby or low-power modes.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current flow.
  • Thermal Shutdown Protection: Prevents overheating and potential damage by shutting down the regulator when temperature limits are exceeded.

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery runtime in portable applications.
  • Improved System Reliability: Stable and accurate output voltage ensures reliable operation of connected electronic components.
  • Protection Against Overload Conditions: Overcurrent and thermal shutdown safeguards protect the regulator and the load from damage.
  • Reduced Noise and Ripple: Provides a clean and stable power supply for sensitive analog circuits, improving performance.
  • Simplified Circuit Design: Integrated protection features reduce the need for external components, simplifying circuit design.

Additional Details

The R5487L314KP-TR provides an output voltage of 3.1V (as indicated by '31' in the part number). It is typically available in a small surface-mount package like SOT-23 or similar. The input voltage range typically spans from 1.7V to 5.5V. The low dropout voltage allows it to function effectively even when the input voltage is only slightly higher than the output voltage. It frequently includes built-in short-circuit protection. The recommended output capacitance is specified in the datasheet and is critical for stability. Its operating temperature range typically covers -40°C to +85°C.

You May Also Be Interested in

Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Panjit
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Panjit
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5872 $58.7200
240+ $0.4819 $115.6560
375+ $0.4669 $175.0875
515+ $0.4518 $232.6770
665+ $0.4367 $290.4055
885+ $0.3915 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess