EN
  • EN
  • DE

KPBVA3010SURKMGKC

Part No KPBVA3010SURKMGKC
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969121-KPBVA3010SURKMGKC
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KPBVA3010SURKMGKC CAD Model

Description

The KPBVA3010SURKMGKC is a surface-mount LED manufactured by Kingbright Corporation. This is a multi-color LED, specifically a combination of Super Red, Dark Red, Green, and Amber colors within a single package. These LEDs are commonly used in various electronic devices for indication, illumination, and decorative lighting purposes.

Applications

      
  • Front panel indicators
  •   
  • Backlighting for LCD screens
  •   
  • Automotive lighting
  •   
  • Gaming equipment
  •   
  • Industrial control panels

Features

      
  • Multi-Color LED: Contains Super Red (SUR), Dark Red (RK), Green (MG), and Amber (KC) colors.
  •   
  • Surface Mount Device (SMD): Designed for surface mounting on printed circuit boards, allowing for automated assembly.
  •   
  • Compact Package: Small physical dimensions for high-density mounting.
  •   
  • Wide Viewing Angle: Provides a broad viewing angle, ensuring visibility from different perspectives.
  •   
  • Low Power Consumption: Operates at low current levels, making it energy-efficient.
  •   
  • Long Lifespan: Offers a long operational life, enhancing the durability of the end product.

Benefits

      
  • Versatile Indication: Multiple colors enable a wide range of indication possibilities.
  •   
  • Easy Assembly: SMD design facilitates automated and efficient manufacturing processes.
  •   
  • Space-Saving: Compact size allows for use in space-constrained applications.
  •   
  • Enhanced Visibility: Wide viewing angle ensures clear visibility from various angles.
  •   
  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life in portable devices.
  •   
  • Reliable Performance: Long lifespan ensures consistent and reliable performance over time.

Additional Details

The KPBVA3010SURKMGKC has specified forward voltage and current ratings for each color, usually found in the datasheet. It is RoHS compliant. It is crucial to refer to the manufacturer's datasheet for precise electrical and optical characteristics, including luminous intensity, peak wavelengths, and viewing angles. The LED package is designed for reflow soldering processes used in modern PCB assembly.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.1379
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lowpower
Lowest to $0.0643
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
KIWI
Lowest to $0.0839
Leshan Radio
Lowest to $0.0382
Lumileds
Lowest to $1.6320
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3539 $58.3935
400+ $0.2905 $116.2000
620+ $0.2814 $174.4680
850+ $0.2723 $231.4550
1,100+ $0.2633 $289.6300
1,470+ $0.2360 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess