EN
  • EN
  • DE

KPBDA-3020SURKSYKC-PF

Part No KPBDA-3020SURKSYKC-PF
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 3020
Dominant Wavelength 630 nm
Forward Voltage 2.5 V
Lens Color Clear
Lens Style Dome
Luminous Intensity 900 mcd
Mount Surface Mount
Number of LEDs 2
Number of Pins 3
RoHS Non-Compliant
Viewing Angle 15 °
Win Source Part Number 1067733-KPBDA-3020SURKSYKC-PF
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KPBDA-3020SURKSYKC-PF CAD Model

Description

The KPBDA-3020SURKSYKC-PF is a surface-mount LED manufactured by Kingbright Corporation. It is a multi-color LED, typically combining Red, Yellow, and Green (SURKSYKC). This LED is designed for applications requiring multiple colors in a compact package. It comes in a 3.0mm x 2.0mm package size, making it suitable for densely populated circuit boards. The 'PF' designation usually indicates a lead-free or RoHS compliant finish.

Applications:

      
  • Indicator lights in electronic devices
  •   
  • Status indicators in industrial equipment
  •   
  • Backlighting for LCD displays
  •   
  • Automotive lighting
  •   
  • Consumer electronics

Features:

      
  • Multi-color LED: Offers Red, Yellow, and Green colors in a single package.
  •   
  • Surface mount package: Designed for automated assembly processes.
  •   
  • Compact size: Small footprint allows for high-density placement on PCBs.
  •   
  • Low power consumption: Efficient light output with minimal power usage.
  •   
  • Wide viewing angle: Provides good visibility from various angles.
  •   
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits:

      
  • Reduced component count: Combines multiple colors into a single component.
  •   
  • Simplified assembly process: Surface mount design allows for automated placement.
  •   
  • Space-saving design: Small size enables higher density PCB layouts.
  •   
  • Energy efficient: Low power consumption minimizes heat generation and extends product lifespan.
  •   
  • Improved visibility: Wide viewing angle ensures clear indication from different perspectives.

The KPBDA-3020SURKSYKC-PF LED is a versatile component for various indication and display applications. Its multi-color capability simplifies design and reduces component count. The surface mount package makes it easy to assemble using automated equipment, while its compact size allows for high-density placement. The combination of Red, Yellow, and Green colors enables a wide range of visual indications. Its low power consumption and RoHS compliance make it an environmentally friendly and efficient choice.

You May Also Be Interested in

Chilisin
Lowest to $0.0517
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Leshan Radio
Lowest to $0.0382
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
KEC
Lowest to $0.0658
Lowpower
Lowest to $0.0643
STMicroelectronics
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess