EN
  • EN
  • DE

KPBA-3010CGKSURKC

Part No KPBA-3010CGKSURKC
Manufacturer Kingbright Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer Kingbright Corporation
Manufacturer Homepage www.us.kingbright.com
Win Source Part Number 718879-KPBA-3010CGKSURKC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KPBA-3010CGKSURKC CAD Model

Description

The KPBA-3010CGKSURKC is a surface-mount LED indicator manufactured by Kingbright Corporation. This bi-color LED is designed for various indication applications where visual status is crucial.

Applications:

  • Front panel indicators in electronic devices
  • Status indicators in industrial control systems
  • Backlighting for small displays and keypads
  • Diagnostic indicators in communication equipment
  • Consumer electronics such as toys and appliances

Features:

  • Bi-color LED: Combines green and red colors in a single package, enabling dual-state indication.
  • Surface Mount Device (SMD): Designed for automated assembly processes, reducing manufacturing costs.
  • Compact Package: Small footprint allows for high-density placement on PCBs.
  • Low Current Operation: Efficient energy consumption for extended battery life in portable devices.
  • Wide Viewing Angle: Provides clear visibility from various angles.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Versatile Indication: The bi-color functionality allows for clear representation of different states or conditions, enhancing user understanding.
  • Cost-Effective: SMD design lowers assembly costs and improves manufacturing efficiency.
  • Space-Saving: The compact package enables integration into space-constrained applications.
  • Energy Efficient: Low current consumption minimizes power usage and extends battery life.
  • Reliable Performance: High-quality materials and manufacturing processes ensure long-term reliability.

Additional Details:

The KPBA-3010CGKSURKC LED utilizes a combination of AlGaAs and GaP semiconductor materials for the red and green emitters, respectively. The lens is typically made of epoxy resin. Forward voltage characteristics are around 2V for both colors, and typical luminous intensity values vary depending on the drive current. The device is commonly supplied on tape and reel for automated pick-and-place assembly.

You May Also Be Interested in

ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Micrel
Lowest to $9.8522
Samsung
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Samsung
Lowest to $6.5223
IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
Need more? Email Us
Infineon Technologies
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess