EN
  • EN
  • DE

KM2520IT08

Part No KM2520IT08
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Description Axial Led S-red 625NM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984245-KM2520IT08
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM2520IT08 CAD Model

Description

The Kingbright KM2520IT08 is a surface-mount LED indicator. This component is designed to provide a visual indication in various electronic devices and systems. The compact size and surface-mount design make it suitable for applications where space is limited.

Applications:

  • Front panel indicators for electronic equipment
  • Backlighting for LCD screens and keypads
  • Status indicators for various electronic circuits
  • Consumer electronics (e.g., remote controls, appliances)
  • Industrial control panels

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs.
  • Compact Size: 2.5mm x 2.0mm footprint allows for high-density placement on circuit boards.
  • InGaN Technology: Provides high luminous intensity and efficiency.
  • Dominant Wavelength: Emits light at a specific wavelength, ensuring consistent color output.
  • Wide Viewing Angle: Allows for easy visibility from various angles.
  • Low Forward Voltage: Requires minimal power to operate, increasing energy efficiency.

Benefits:

  • Reduced Manufacturing Costs: SMT design enables automated assembly, reducing labor costs and improving production efficiency.
  • Space Savings: Compact size allows for more components to be placed on a circuit board, reducing the overall size of the device.
  • High Brightness: Provides a clear and easily visible indication, even in brightly lit environments.
  • Consistent Color Output: Ensures that the color of the light emitted by the LED is consistent across different devices.
  • Easy to See: Wide viewing angle makes it easy to see the indicator from various positions.
  • Energy Efficient: Low forward voltage reduces power consumption, saving energy and extending battery life in portable devices.

The KM2520IT08 from Kingbright is a reliable and efficient LED indicator suitable for a wide range of applications. Its compact size, surface-mount design, and high luminous intensity make it an excellent choice for visual indication in electronic devices and systems. It’s a popular choice for manufacturers aiming to provide clear status indication within their products. For more detailed specifications, refer to the official Kingbright datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Samsung
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lowpower
Lowest to $0.0643
Lumileds
Lowest to $1.6320
ON Semiconductor
Lowest to $0.1379
KIWI
Lowest to $0.0839
Lite-On Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess