EN
  • EN
  • DE

KAA-3528SURKVGAPBAC

Part No KAA-3528SURKVGAPBAC
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Description Rgb SMD Led Red-green-blue
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067104-KAA-3528SURKVGAPBAC
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KAA-3528SURKVGAPBAC CAD Model

Description

The KAA-3528SURKVGAPBAC is a surface mount LED manufactured by Kingbright Corporation. It's a member of the 3528 package family, known for its compact size and suitability for various indication and illumination applications.

Applications:

  • Backlighting: Used extensively for backlighting LCD screens in mobile phones, tablets, and other handheld devices.
  • Indicator Lights: Employed as indicator lights in consumer electronics, such as power indicators, status indicators, and signal indicators.
  • Automotive Lighting: Used for interior lighting and dashboard illumination in vehicles.
  • General Illumination: Found in small-scale general illumination applications, such as accent lighting and task lighting.
  • Signage: Utilized in illuminated signage and displays.

Features:

  • Compact Size: The 3528 package offers a small footprint, making it ideal for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs and improving reliability.
  • High Brightness: Provides a bright and clear light output, ensuring good visibility.
  • Wide Viewing Angle: Offers a wide viewing angle, making it suitable for applications where the light source needs to be visible from different angles.
  • Long Lifespan: Offers a long operational lifespan, reducing the need for frequent replacements.
  • Low Power Consumption: Consumes minimal power, contributing to energy efficiency.
  • Multiple Colors: Available in a variety of colors to meet different application requirements (in this specific case, likely red, green, blue).

Benefits:

  • Space Saving: The small size of the 3528 package allows for greater design flexibility and space savings in electronic devices.
  • Cost-Effective: SMT design enables efficient manufacturing, resulting in lower production costs.
  • Enhanced Visibility: High brightness and wide viewing angle ensure clear and easy-to-see indication.
  • Reliable Performance: Long lifespan and robust construction ensure reliable performance over an extended period.
  • Energy Efficient: Low power consumption minimizes energy waste and reduces operating costs.
  • Design Flexibility: Availability in multiple colors allows for customization and differentiation in product design.

Additional Details:

The KAA-3528SURKVGAPBAC likely utilizes Aluminum Indium Gallium Phosphide (AlInGaP) and Gallium Arsenide Phosphide (GaAsP) die materials to produce the various LED colors. Forward voltage and luminous intensity will vary depending on the specific color configuration. It's designed to be reflow soldered onto a PCB. Consult the manufacturer's datasheet for precise electrical and optical characteristics.

You May Also Be Interested in

Lowpower
Lowest to $0.0643
Leshan Radio
Lowest to $0.0215
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Samsung
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lumileds
Lowest to $2.6115

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2,175+ $0.0266 $57.8550
5,265+ $0.0219 $115.3035
7,895+ $0.0219 $172.9005
11,115+ $0.0208 $231.1920
13,890+ $0.0208 $288.9120
18,750+ $0.0185 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,575 pieces
MOQ: 2175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess