EN
  • EN
  • DE

KA3022YC4.5SF

Part No KA3022YC4.5SF
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067037-KA3022YC4.5SF
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KA3022YC4.5SF CAD Model

Description

The KA3022YC4.5SF is a 7.6x7.6mm Surface Mount LED manufactured by Kingbright Corporation. It's a yellow-colored LED designed for various indication and display applications. Its small size and surface-mount design make it suitable for compact and high-density electronic assemblies.

Applications:

  • Status Indicators: Used as status indicators on electronic devices such as consumer electronics, appliances, and industrial equipment.
  • Backlighting: Employed in backlighting applications for LCD displays, keypads, and control panels.
  • Automotive Lighting: Used in automotive interior lighting, dashboard indicators, and exterior marker lights.
  • Medical Devices: Integrated into medical equipment as indicator lights and display backlighting.
  • Signage: Utilized in small-scale signage and decorative lighting applications.

Features:

  • Yellow Emission: Emits light in the yellow spectrum.
  • Surface Mount Technology (SMT): Designed for surface mounting on printed circuit boards (PCBs).
  • Compact Size: Small 7.6x7.6mm form factor for high-density applications.
  • Low Power Consumption: Operates with low power consumption, making it energy-efficient.
  • Wide Viewing Angle: Provides a wide viewing angle for easy visibility.
  • Long Lifespan: Offers a long operational lifespan for reliable performance.

Benefits:

  • Clear Indication: Provides a clear and easily visible indication of status or function.
  • Easy Integration: Surface mount design simplifies the integration process into electronic assemblies.
  • Space Saving: Compact size allows for efficient use of board space.
  • Energy Efficient: Low power consumption reduces overall power requirements.
  • Reliable Performance: Long lifespan ensures consistent and reliable operation.

Additional Details:

Technical specifications for the KA3022YC4.5SF, including luminous intensity, forward voltage, and viewing angle, can be found in the official Kingbright datasheet. This LED is suitable for a wide range of applications requiring a reliable and energy-efficient yellow light source.

You May Also Be Interested in

Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
KEC
Lowest to $0.0658
Lumileds
Lowest to $2.6115
Lite-On Inc.
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Lumileds
Lowest to $1.6320
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess