EN
  • EN
  • DE

APT2012SRDPRV

Part No APT2012SRDPRV
Manufacturer Kingbright Corporation
Catalog Optics - LEDs - Light Pipes
Description Standard LEDs - SMD STANDARD LEDS - SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045816-APT2012SRDPRV
Categories Optics - LEDs - Light Pipes
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APT2012SRDPRV CAD Model

Description

The APT2012SRDPRV is a surface-mount LED manufactured by Kingbright Corporation. This particular LED is likely a Super Red LED, indicated by the 'SRD' in the part number. These LEDs are commonly used for indication and display applications where a bright red light source is required.

Applications:

  • Status Indicators: Used as power indicators, fault indicators, or status indicators in electronic devices.
  • Backlighting: Provides backlighting for small LCD screens or keypads.
  • Automotive Lighting: Used in automotive dashboards, instrument panels, and interior lighting.
  • Consumer Electronics: Found in various consumer electronic devices such as remote controls, toys, and appliances.
  • Industrial Equipment: Used for visual indication in industrial control panels and equipment.

Features:

  • Surface Mount Package: Designed for automated assembly on printed circuit boards (PCBs).
  • Small Size: Compact 2.0mm x 1.2mm package.
  • Super Red Color: Emits a bright red light.
  • High Luminous Intensity: Provides a high level of light output for clear visibility.
  • Low Power Consumption: Efficiently converts electrical energy into light.

Benefits:

  • Easy Integration: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Space Saving: Small size allows for use in compact electronic devices.
  • Clear Indication: High brightness and distinct red color ensure clear visibility.
  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life.
  • Reliable Operation: Solid-state design provides reliable and consistent performance.

Additional Details:

The APT2012SRDPRV is typically made from semiconductor materials such as gallium arsenide phosphide (GaAsP). The forward voltage and current requirements are important parameters for proper operation. The 'PRV' suffix in the part number might indicate specific characteristics such as the viewing angle or luminous intensity ranking. Refer to the Kingbright Corporation datasheet for detailed specifications and application notes.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 591nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Blue 466nm 2-Pin SMD T/R
Need more? Email Us
Nichia Corporation
Diode Led NESL157/NESL157AT/H3 NICHIA CORPORATION RoHS WHITE SO
Lowest to $0.0497
Fairchild/ON Semiconductor
Not available to order LVF White, SMT, TNR
Lowest to $0.0196
OSRAM Opto Semiconductors Inc.
Infrared Emitter 880nm 900mW/sr Circular Top Mount 2-Pin T-1 3/4 T/R
Lowest to $0.9794
OSRAM Opto Semiconductors Inc.
Lowest to $0.7184
OSRAM Opto Semiconductors Inc.
LED AMBER CLEAR 4PLCC SMD / Amber 617nm LED Indication - Discrete 2.2V 4-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1.5A 3SMD / Infrared (IR) Emitter 860nm 3.2V 1.5A 300mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.2634
Panasonic
LED RED MICROLENS SMD / Red LED Indication - Discrete 1.72V 1206 (3216 Metric)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess