EN
  • EN
  • DE

AM27MGCK08

Part No AM27MGCK08
Manufacturer Kingbright Corporation
Catalog OEM Parts (A - B)
Description Standard LEDs - Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044549-AM27MGCK08
Categories OEM Parts(A-B)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM27MGCK08 CAD Model

Description

The Kingbright AM27MGCK08 is a 7-segment LED display. It is commonly used for displaying numerical data, status indicators, and other visual information in various electronic devices and systems. As part of Kingbright's range of LED products, it offers reliable performance and clear visibility.

Applications

  • Digital clocks
  • Instrumentation panels
  • Control systems
  • Consumer electronics (e.g., calculators, appliances)
  • Industrial equipment
  • Automotive dashboards
  • Point-of-sale (POS) terminals

Features

  • 7-segment display for representing digits and some characters
  • Common cathode configuration
  • High luminous intensity for good visibility
  • Low current operation
  • Standard size and pinout for easy integration
  • Robust construction for long-term reliability

Benefits

  • Clear visibility: High luminous intensity ensures that the displayed information is easily readable, even in brightly lit environments.
  • Low power consumption: Low current operation reduces power consumption, making it suitable for battery-powered devices.
  • Easy integration: Standard size and pinout simplify the integration process into electronic designs.
  • Reliable performance: Robust construction ensures long-term reliability and stable performance.
  • Versatile applications: Suitable for a wide range of applications due to its clear display and reliable operation.

Additional Details

The AM27MGCK08 display utilizes a common cathode configuration, where all the cathode connections of the individual LED segments are connected together. This configuration simplifies the driving circuitry, allowing for efficient multiplexing of the display. The high luminous intensity of the LED segments ensures that the displayed digits are clearly visible, even from a distance or at an angle. The low current operation of the display minimizes power consumption, making it suitable for battery-powered applications. The standard size and pinout of the display make it easy to integrate into existing electronic designs. The robust construction of the display ensures that it can withstand harsh environments and operate reliably for many years. Kingbright is a leading manufacturer of LED displays, known for their high quality and reliability.

The AM27MGCK08 is often used in applications where a clear and concise display of numerical data is required. It is commonly used in digital clocks to display the time, in instrumentation panels to display measurements, and in control systems to display status information. It is also used in consumer electronics, such as calculators and appliances, to display numerical data. The display is easy to interface with microcontrollers and other digital circuits, making it a popular choice for a wide range of applications. For proper implementation, refer to the Kingbright AM27MGCK08 datasheet.

You May Also Be Interested in

Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,485 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess