EN
  • EN
  • DE
Part No 7690
Manufacturer Keystone Electronics
Catalog Terminals—Screw Connectors
Description TERM SCREW 6-32 4 PIN PCB RA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsTerminalsScrew Connectors
Manufacturer Keystone Electronics
Packaging Bulk
Part Status Active
Terminal Type Screw Terminal, Power Tap
Screw Size 6-32
Termination Snap-Fit
Current Rating (Amps) 15 A
Number of Pins 4
Mounting Type Through Hole, Right Angle
Contact Finish Tin
Contact Material Brass
Screw Material Brass
Screw Finish Nickel
Ultra Librarian 3D Model Ultra Librarian 7690 CAD Model

You May Also Be Interested in

Keystone Electronics
TERM SCREW 6-32 4 PIN PCB
Lowest to $0.5239
Keystone Electronics
TERM SCREW 6-32 4 PIN PCB
Need more? Email Us
TE Connectivity
TERM SCREW 6-32 6 PIN PCB
Need more? Email Us
Wurth Electronics Inc
TERM REDCUBE M4 1PIN SMD
Lowest to $0.9677
Keystone Electronics
TERM SCREW M4 4 PIN PCB RA
Need more? Email Us
Keystone Electronics
TERM SCREW 6-32 4 PIN PCB
Need more? Email Us
Keystone Electronics
TERM SCREW 6-32 4 PIN PCB
Need more? Email Us
Wurth Electronics Inc
TERM REDCUBE M4 9PIN PCB
Lowest to $2.9105
Keystone Electronics
TERM SCREW 6-32 4 PIN PCB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess