EN
  • EN
  • DE
  • IT
Part No 7601
Manufacturer Keystone Electronics
Catalog Hole Plugs - Tapered Caps
Description HOLE PLUG 0.312" STL/NCKL NAT / Hole Plug 0.312" (7.92mm) 5/16" Steel, Nickel Plated Natural
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Body Plug
Color Natural
Material Steel, Nickel Plated
Hole Diameter 0.312" (7.92mm) 5/16"
Flange Diameter 0.437" (11.10mm) 7/16"
Panel Thickness 0.047" ~ 0.078" (1.19mm ~ 1.98mm)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 858145-7601
Ultra Librarian 3D Model Ultra Librarian 7601 CAD Model

Description

The 858145-7601 is a body plug designed for use in hardware, fasteners, and accessories manufactured by Keystone Electronics.

  • Type: Tapered Cap Hole Plug
  • Material: Steel
  • Finish: Nickel Plated
  • Color: Natural
  • Flange Diameter: 0.437 inches
  • Hole Diameter: 0.312 inches
  • Panel Thickness: 0.047 to 0.078 inches
  • Package: Bulk
  • Quantity: 100 Pieces

You May Also Be Interested in

Heyco Products Corporation
DP 812 BLACK
Lowest to $102.4069
Heyco Products Corporation
HFP 500 94V-O BLACK
Need more? Email Us
Heyco Products Corporation
GPT 1375 BLACK / Hole Plug 1.375" (34.93mm) Nylon Black
Need more? Email Us
Heyco Products Corporation
OWP 875-2000
Lowest to $1.4692
B6A
Essentra Components
UNF THREADED PROTECTION PLUG, CO
Lowest to $0.1646
Essentra Components
HOLE PLUG 0.551" THRMPLTC BLACK
Need more? Email Us
Elesa USA Corporation
NDX.T, ROUND END-CAPS FOR TUBES,
Need more? Email Us
Elesa USA Corporation
NDX.Q, SQUARE END-CAPS FOR TUBES
Need more? Email Us
Essentra Components
METRIC THREADED CAP:LDPE RED,M10
Lowest to $0.2448

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2000 $62.0000
23+ $5.0866 $116.9918
36+ $4.9284 $177.4224
49+ $4.7690 $233.6810
63+ $4.6096 $290.4048
84+ $4.1337 $347.2308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess