EN
  • EN
  • DE
Part No 1414
Manufacturer Keystone Electronics
Catalog Terminals - PC Pin Receptacles, Socket Connectors
Description CONN PIN RCPT .032-.046 SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tail Type No Tail
Termination Solder
Length - Overall 0.236" (6.00mm)
Accepts Pin Diameter 0.032" ~ 0.046" (0.81mm ~ 1.17mm)
Mounting Hole Diameter 0.089" (2.26mm)
Flange Diameter 0.126" (3.20mm)
Socket Depth 0.236" (5.99mm)
Contact Material Beryllium Copper
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1566489-1414
Ultra Librarian 3D Model Ultra Librarian 1414 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
SKT, MSS SER 5, SN/50AU
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .032-.046 KNURL
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .065-.082 PRESSFIT
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .025-.037 SOLDER
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .045-.065 SOLDER
Need more? Email Us
TE Connectivity
CONN PIN RCPT .034-.041 SOLDER
Need more? Email Us
TE Connectivity
CONN PIN RCPT .020-.030 PRESSFIT
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .012-.017 SOLDER
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .032-.046 SOLDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess