EN
  • EN
  • DE

8134-HC-6P2

Part No 8134-HC-6P2
Manufacturer TE Connectivity
Catalog Terminals - PC Pin Receptacles, Socket Connectors
Description CONN PIN RCPT .020-.030 PRESSFIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tail Type No Tail
Termination Press-Fit
Length - Overall 0.136" (3.45mm)
Accepts Pin Diameter 0.020" ~ 0.030" (0.51mm ~ 0.76mm)
Pin Hole Diameter 0.038" (0.97mm)
Mounting Hole Diameter 0.058" (1.47mm)
Contact Material Beryllium Copper
Contact Finish Gold
Contact Finish Thickness 24.8µin (0.63µm)
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1630038-8134-HC-6P2
Ultra Librarian 3D Model Ultra Librarian 8134-HC-6P2 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN PIN RCPT .022-.025 SOLDER
Need more? Email Us
TE Connectivity
CONN PIN RCPT .034-.041 SOLDER
Need more? Email Us
TE Connectivity
CONN PIN RCPT .014-.026 SOLDER
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .032-.046 SOLDER
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .084-.102 SOLDER
Need more? Email Us
TE Connectivity
CONN PIN RCPT .034-.041 SOLDER
Lowest to $0.6085
Mill-Max Manufacturing Corp.
CONN PIN RCPT .032-.046 SOLDER
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT
Need more? Email Us
TE Connectivity
CONN PIN RCPT .034-.041 SOLDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess