Products specifications Report Issue?

Accessory Type Retainer
For Use With/Related Products 36-1018-ND, 36-1018TR-ND, 36-1019-ND
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1536652-1018C
Ultra Librarian 3D Model Ultra Librarian 1018C CAD Model

You May Also Be Interested in

Littelfuse Inc.
SWITCH MASTER TR DUAL
Need more? Email Us
ECAD model for 880175
61
Keystone Electronics
RETAINER FOR BATTERY HOLDER
Need more? Email Us
ECAD model for 61
Shenzhen Myoung Electronic Co., Ltd.
Battery Clip Coin CR1220 Cell TH
Need more? Email Us
ECAD model for MY-1220-06X
Panasonic
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Lowest to $2.9546
ECAD model for CR-2032/HFN
Keystone Electronics
COVER BATTERY RETAINING FOR 108
Need more? Email Us
ECAD model for 108C
Littelfuse Inc.
BAT ISOL GRD MEDICAL HENCOL 30
Need more? Email Us
ECAD model for 48051
Texas Instruments
IC PMU CDMA W/CHARGER 49USMDXT / Cellular, CDMA PMIC 49-DSBGA
Need more? Email Us
ECAD model for LP3919RL-C/NOPB
Toshiba Semiconductor and Storage
Standard Regulator Pos 15V 1A 3-Pin(2+Tab) New PW-Mold T/R
Need more? Email Us
ECAD model for TA7815F(TE16L1,NQ)
Panasonic
Lead Acid Battery 12V 42Ah 197x165x175mm Screws Screws M5
Need more? Email Us
ECAD model for LC-X1242AP

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention