The BTA20-800B is a 20 Amp TRIAC manufactured by Kersemi Electronic Co., Ltd. It's specifically designed for AC switching and phase control applications. The '800' in the part number denotes a voltage rating of 800V, indicating its capacity to block up to 800 volts in the off-state. This TRIAC is a suitable component for various applications where AC power control is required.
Applications
- Solid-state relays (SSR)
- Motor speed control in appliances
- Industrial lighting control systems
- Temperature controllers for heating elements
- Phase control circuits for power supplies
Features
- High blocking voltage: 800V, ensuring reliable operation in standard AC power circuits.
- On-state current: 20A, allowing control of higher power loads compared to lower-rated TRIACs.
- Low gate trigger current: Requires a small gate current for activation, simplifying driving circuitry.
- High surge current capability: Designed to withstand inrush currents from inductive loads.
- Isolated package: Provides electrical isolation between the mounting surface and the terminals, improving safety.
Benefits
- Efficient power control: Enables precise adjustment of AC power to the load, improving energy efficiency.
- Increased reliability: Solid-state design minimizes wear and tear compared to mechanical relays.
- Reduced maintenance: Eliminates the need for frequent contact replacement.
- Simplified design: Requires fewer external components compared to alternative solutions.
- Enhanced safety: Isolation improves protection against electrical shock.
Additional Details
The BTA20-800B TRIAC is typically available in a TO-220 isolated package. Key specifications to review include the holding current (Ih), gate trigger voltage (Vgt), and operating temperature range. Proper heat sinking is vital to prevent thermal overload, especially when operating at high currents. Refer to the datasheet for detailed information on these parameters, including recommended mounting procedures and thermal considerations. The TRIAC is triggered by applying a current to the gate terminal, causing it to switch from the blocking state to the conducting state. Once triggered, the TRIAC remains on until the current through it falls below the holding current. Its high surge current capability is particularly important in applications that involve inductive loads, such as motors and transformers, which can generate significant inrush currents during startup. The isolated package streamlines the mounting process and reduces the risk of short circuits. Overall, the BTA20-800B provides a durable and cost-effective solution for AC power control in a wide array of applications. The higher voltage rating (800V) compared to the BTA16-600CW gives it a higher safety margin in mains voltage applications and may be required in areas with voltage fluctuations.