The T530D477M004AT is a T530 series tantalum capacitor manufactured by KEMET. This is a solid electrolytic capacitor designed for surface mount applications and is commonly used in various electronic circuits for filtering, decoupling, and energy storage.
Applications
- Decoupling capacitors in power supplies
- Filtering in signal processing circuits
- Energy storage in low-power applications
- Bypass capacitors in digital circuits
Features
- Surface Mount Device (SMD) package
- Solid tantalum electrolytic capacitor
- Capacitance of 470µF
- Voltage rating of 4V
- Low ESR (Equivalent Series Resistance)
- High ripple current capability
- Operating temperature range of -55°C to +125°C
Benefits
- Provides effective decoupling and filtering due to its high capacitance and low ESR.
- Reduces board space due to its compact SMD package.
- Offers stable performance over a wide temperature range.
- Suitable for high-frequency applications due to its low ESR.
- Long lifespan and high reliability.
Additional Details
The T530D477M004AT is a D case size tantalum capacitor. The low ESR characteristic helps to minimize power dissipation and improve circuit efficiency. It's important to consider the derating voltage at higher temperatures as per the KEMET datasheet. It is designed for reflow soldering. The part is RoHS compliant, indicating its compliance with environmental regulations. The tantalum capacitor is polarized and must be connected with the correct polarity in the circuit.