EN
  • EN
  • DE

74VHC125PW,118

Part No 74VHC125PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER/LINE DVR QUAD 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 122997-74VHC125PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHC125PW,118 CAD Model

Description

Product Overview: 74VHC125PW,118

The 74VHC125PW,118 is a high-speed CMOS device manufactured by NXP Semiconductors, renowned for its robust performance and versatility in digital circuits. This quad buffer/line driver comes with 3-state outputs, making it an ideal choice for driving bus lines or buffer memory address registers. Its small outline package, specifically the TSSOP14 (Thin Shrink Small Outline Package with 14 pins), ensures a compact footprint on printed circuit boards, which is crucial for modern electronic devices where space is at a premium.

Each buffer of the 74VHC125PW,118 has a separate output enable (OE) input, which controls whether the output is in the active high state or in the high-impedance state. When OE is low, the device passes the input (A) to the output (Y) and when OE is high, the output assumes a high-impedance state, effectively disconnecting it from the circuit. This feature is particularly useful for creating shared data lines and implementing bus arbitration schemes.

Key Features:

  • Logic Type: Quad Buffer/Line Driver with 3-state outputs
  • Package Type: TSSOP14, providing a space-saving solution
  • Operating Voltage Range: 2.0V to 5.5V, accommodating a wide range of applications and compatible with TTL levels
  • High Noise Immunity: Characteristic of true CMOS devices
  • Low Power Consumption: Ideal for battery-operated devices
  • High Fan-out: Can drive multiple inputs without degradation of signal
  • Output Capability: Capable of driving 15 LSTTL loads

Applications:

The 74VHC125PW,118 is suitable for a variety of applications, including:

  • Memory address driving
  • Data bus buffering/isolation
  • Input/output port driving
  • Signal gating

With its wide operating voltage range and low power consumption, the 74VHC125PW,118 is a versatile component that can be used in both commercial and industrial environments. Its fast propagation delay and balanced rise/fall times ensure reliable high-speed operation, making it a top choice for designers who require a high-performance quad buffer/line driver.

Whether you are working on a complex data processing system or a simple logic circuit, the 74VHC125PW,118 from NXP Semiconductors is a component that provides reliable performance and meets the stringent requirements of modern digital electronics.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8778 $52.6680
140+ $0.7203 $100.8420
215+ $0.6978 $150.0270
300+ $0.6753 $202.5900
385+ $0.6528 $251.3280
515+ $0.5852 $301.3780
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess