EN
  • EN
  • DE

T520W227M004AE040

Part No T520W227M004AE040
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER CHIP CAPACITORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195922-T520W227M004AE040
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T520W227M004AE040 CAD Model

Description

The T520W227M004AE040 is a surface-mount, solid electrolytic capacitor belonging to KEMET's T520 series. This capacitor is engineered for applications demanding high capacitance, low ESR (Equivalent Series Resistance), and stable performance across a broad spectrum of temperatures and frequencies. It is commonly used for power management, decoupling, and filtering in electronic circuits.

Applications:

  • DC-DC converters
  • Power supplies
  • Filtering in high-frequency circuits
  • Decoupling in digital circuits
  • Voltage regulation circuits

Features:

  • High capacitance: 220μF
  • Low ESR (Equivalent Series Resistance): 40 mΩ
  • Rated Voltage: 4V DC
  • Case Size: W case
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant
  • Surface Mount Technology (SMT)
  • Polymer Cathode Technology

Benefits:

  • Enhanced circuit stability due to low ESR
  • Prolonged operational lifespan because of the solid electrolytic structure.
  • Effective reduction of voltage ripple within power supply applications.
  • Efficient decoupling of high-frequency noise.
  • Smaller footprint compared to conventional electrolytic capacitors.
  • High volumetric efficiency, allowing for significant capacitance in a small space.
  • Stable capacitance performance at elevated frequencies and temperatures.

Additional Details:

The T520W227M004AE040 utilizes a polymer cathode, which gives it a lower ESR and improved performance relative to traditional MnO2 cathode capacitors. The 'W' case size provides a compromise between capacitance value and board space usage. Its wide operating temperature range makes it suitable for challenging environments. This capacitor is designed to withstand reflow soldering processes, simplifying integration in automated manufacturing lines. This makes it well suited for applications where high performance and high reliability are required.

You May Also Be Interested in

Panasonic
Polymer Tantalum Capacitors 33UF 6.3V
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 33UF 10V 3528
Lowest to $0.8316
Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578
Panasonic
Polymer Tantalum Capacitors 100UF 6.3V 1411
Lowest to $0.8065
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
Kemet
Polymer Tantalum Capacitors 470UF 2.5V 2917
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess