The T520W157M006AE025 is a solid electrolytic capacitor from KEMET's T520 series. It's a surface-mount device designed for applications requiring high capacitance, low ESR (Equivalent Series Resistance), and stable performance across varying temperatures and frequencies. These capacitors are commonly used in power management, decoupling, and filtering roles.
Applications:
- DC-DC converters
- Power supplies
- Filtering in high-frequency circuits
- Decoupling in digital circuits
- Voltage regulation circuits
Features:
- High Capacitance: 150μF
- Low ESR (Equivalent Series Resistance): 25 mΩ
- Rated Voltage: 6.3V DC
- Case Size: W case
- Operating Temperature Range: -55°C to +125°C
- RoHS Compliant
- Surface Mount Technology (SMT)
- Polymer Cathode Technology
Benefits:
- Enhanced circuit stability due to low ESR
- Longer operational life because of the solid electrolytic construction
- Reduced voltage ripple in power supply applications
- Efficient decoupling of high-frequency noise
- Smaller footprint compared to standard electrolytic capacitors
- High volumetric efficiency
- Excellent capacitance retention at high frequencies and temperatures
Additional Details:
The T520W157M006AE025 employs a polymer cathode, providing lower ESR and improved performance when compared to standard MnO2 cathode capacitors. The 'W' case size balances capacitance and board space. Its wide operating temperature range makes it suitable for use in challenging environments. The capacitor is designed to withstand reflow soldering processes, facilitating seamless integration into automated assembly. This makes it ideal for applications that demand a blend of performance and reliability.