EN
  • EN
  • DE

T520V686M010ZTE060

Part No T520V686M010ZTE060
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195916-T520V686M010ZTE060
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520V686M010ZTE060 CAD Model

Description

The T520V686M010ZTE060 is a surface mount solid electrolytic capacitor manufactured by KEMET, part of their T520 series. These capacitors are specifically designed for applications requiring a combination of high capacitance, low Equivalent Series Resistance (ESR), and stable performance over a broad range of temperatures and frequencies. They are frequently employed in power management circuits, decoupling, and filtering applications within electronic systems.

Applications:

  • DC-DC Converters: Used for input and output filtering to reduce voltage ripple and noise.
  • Power Supplies: Employed for bulk capacitance and filtering to ensure stable voltage delivery.
  • High-Frequency Circuit Filtering: Effective in reducing unwanted signals and noise in high-speed circuits.
  • Digital Circuit Decoupling: Provides local energy storage to minimize voltage drops during switching events in digital ICs.
  • Voltage Regulation Circuits: Helps to stabilize voltage levels and improve the performance of voltage regulators.

Features:

  • High Capacitance: Offers a capacitance value of 68μF, providing significant energy storage capability.
  • Low ESR (Equivalent Series Resistance): Features an ESR of 60 mΩ, minimizing power dissipation and heat generation.
  • Rated Voltage: Designed for a maximum operating voltage of 10V DC.
  • Case Size: Utilizes the 'V' case size, balancing capacitance with physical dimensions.
  • Operating Temperature Range: Functions reliably within a temperature range of -55°C to +125°C.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives, ensuring environmental friendliness.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes, enhancing manufacturing efficiency.
  • Polymer Cathode Technology: Employs a polymer cathode, contributing to lower ESR and improved performance compared to traditional MnO2 capacitors.

Benefits:

  • Improved Circuit Stability: The low ESR contributes to more stable circuit operation by reducing voltage fluctuations.
  • Extended Operating Life: The solid electrolytic construction enhances durability and prolongs the lifespan of the capacitor.
  • Reduced Voltage Ripple: Effective in minimizing voltage ripple in power supply and DC-DC converter applications.
  • Efficient Decoupling: Provides efficient decoupling of high-frequency noise, improving signal integrity.
  • Smaller Footprint: Offers a compact footprint compared to traditional electrolytic capacitors, saving valuable board space.
  • High Volumetric Efficiency: Delivers high capacitance in a relatively small volume, optimizing space utilization.
  • Excellent Capacitance Retention: Maintains stable capacitance values even at high frequencies and temperatures.

Additional Details:

The T520V686M010ZTE060 capacitor's polymer cathode technology ensures enhanced performance characteristics, particularly in terms of ESR and frequency response. The 'V' case size is designed to optimize the balance between capacitance and board space requirements. Its wide operating temperature range makes it suitable for deployment in harsh environments. The capacitor is designed to withstand reflow soldering processes, simplifying integration into automated assembly lines. It's an excellent choice for applications where performance and reliability are critical considerations.

You May Also Be Interested in

Panasonic
Polymer Tantalum Capacitors 33UF 6.3V
Need more? Email Us
Vishay
Polymer Tantalum Capacitors 10UF 6.3V 0805
Lowest to $0.7788
Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973
Panasonic
Polymer Tantalum Capacitors 15UF 12.5V 1411
Lowest to $0.6622
Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $0.8408
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1411
Lowest to $0.8186
AVX Corporation
Polymer Tantalum Capacitors 10UF 6.3V 1206
Lowest to $0.2813
Kemet
Polymer Tantalum Capacitors 150UF 6.3V 3528
Lowest to $0.3234

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess