The T520V686M010ZTE045 is a surface-mount, solid electrolytic capacitor belonging to KEMET's T520 series. It is designed for applications that necessitate a combination of high capacitance, low ESR (Equivalent Series Resistance), and stable performance across a wide range of temperatures and operating frequencies. This capacitor is frequently employed in power management, decoupling, and filtering applications within electronic circuits.
Applications:
- DC-DC converters
- Power supplies
- Filtering in high-frequency circuits
- Decoupling in digital circuits
- Voltage regulation circuits
Features:
- High capacitance: 68μF
- Low ESR (Equivalent Series Resistance): 45 mΩ
- Rated Voltage: 10V DC
- Case Size: V case
- Operating Temperature Range: -55°C to +125°C
- RoHS Compliant
- Surface Mount Technology (SMT)
- Polymer Cathode Technology
Benefits:
- Enhanced circuit stability due to its low ESR characteristics.
- Extended operational lifespan, attributable to its solid electrolytic construction.
- Effective reduction of voltage ripple within power supply applications.
- Efficient decoupling of high-frequency noise, minimizing interference.
- Reduced footprint compared to conventional electrolytic capacitors.
- High volumetric efficiency, maximizing capacitance within a small package.
- Excellent capacitance retention across high frequencies and temperatures, ensuring stable performance.
Additional Details:
The T520V686M010ZTE045 incorporates a polymer cathode, leading to a lower ESR and improved performance compared to traditional MnO2 cathode capacitors. The 'V' case size provides a balanced compromise between capacitance and board space utilization. The wide operating temperature range makes it suitable for deployment in demanding environmental conditions. The capacitor is engineered to withstand reflow soldering processes, simplifying its integration into automated manufacturing lines. This makes it a suitable choice for applications where high performance and reliability are critical design considerations.