EN
  • EN
  • DE

SN74ABT543ANSRE4

Part No SN74ABT543ANSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number 74ABT543
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260109-SN74ABT543ANSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ABT543ANSRE4 CAD Model

Description

Product Overview: SN74ABT543ANSRE4 by Texas Instruments

The SN74ABT543ANSRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular chip belongs to the ABT family, which is known for its advanced biCMOS technology that combines the low power consumption of CMOS with the high-speed operation of bipolar transistors. The SN74ABT543ANSRE4 is an octal registered transceiver with 3-state outputs, making it a suitable choice for bidirectional communication between data buses.

Key Features:

  • BiCMOS Technology: The SN74ABT543ANSRE4 leverages TI's advanced BiCMOS technology for a perfect balance between power consumption and speed.
  • Octal Registered Transceiver: It features eight bidirectional data lines, enabling efficient data transfer between two buses.
  • 3-State Outputs: The 3-state outputs provide high-impedance states, allowing multiple devices to connect to a data bus without interference.
  • Edge-Triggered Registers: The device includes edge-triggered registers that enhance data timing and synchronization across systems.
  • Wide Operating Temperature Range: It operates reliably in a broad temperature range, suitable for industrial applications.

Applications:

The SN74ABT543ANSRE4 is versatile and can be used in a wide array of applications, including:

  • Communication between different data buses in computing systems
  • Interface translation in multi-voltage systems
  • Data buffering in servers and networking equipment
  • Industrial control systems where reliable data transmission is crucial

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74ABT543ANSRE4 is no exception. It is designed to meet or exceed industry standards for performance and reliability. Customers can trust TI's rigorous testing and quality control processes, ensuring that each chip functions as expected in even the most demanding environments.

Environmental Considerations:

The SN74ABT543ANSRE4 is also designed with environmental considerations in mind. It complies with RoHS standards, minimizing the use of hazardous substances in its production. This commitment to sustainability reflects TI's dedication to environmental responsibility while providing advanced technological solutions.

For engineers and designers looking for a reliable octal registered transceiver with 3-state outputs, the SN74ABT543ANSRE4 from Texas Instruments offers an exceptional blend of performance, power efficiency, and durability.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess