EN
  • EN
  • DE

T520V476M016AE070

Part No T520V476M016AE070
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195903-T520V476M016AE070
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520V476M016AE070 CAD Model

Description

The Kemet T520V476M016AE070 is a solid electrolytic capacitor designed for applications requiring stable performance and high reliability. As part of the T520 series, it offers high capacitance, low Equivalent Series Resistance (ESR), and stable performance over a wide range of temperatures and frequencies. Its tantalum polymer cathode construction sets it apart, providing superior electrical characteristics and enhanced reliability compared to traditional tantalum capacitors that use manganese dioxide cathodes.

Applications:

  • Power Supplies: Ideal for use in DC-DC converters and voltage regulators for filtering and energy storage.
  • High-Frequency Circuits: Provides stable power supply voltage and effective decoupling in high-speed digital circuits.
  • Telecommunications: Used in networking and telecommunications equipment where reliability is critical.
  • Industrial Control: Suitable for industrial control systems, offering stable performance in harsh environments.
  • Medical Equipment: Utilized in medical devices requiring high reliability and precision.

Features:

  • Low ESR: Minimizes power dissipation and improves overall circuit efficiency.
  • Stable Capacitance: Maintains consistent performance across temperature and frequency variations.
  • Tantalum Polymer Cathode: Enhances reliability and reduces the risk of ignition failure modes.
  • RoHS Compliance: Meets environmental standards for hazardous substances.
  • Surface Mount Design: Facilitates efficient automated assembly processes.

Benefits:

  • Improved Circuit Performance: Low ESR and stable capacitance contribute to more efficient and reliable circuits.
  • Extended Operating Life: The tantalum polymer cathode provides enhanced reliability, resulting in a longer operational lifespan.
  • Reduced Power Consumption: The low ESR minimizes power dissipation, which leads to energy savings.
  • Simplified Assembly: The surface mount design facilitates automated assembly, reducing manufacturing costs.
  • Environmentally Responsible: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The T520V476M016AE070 features a capacitance of 47µF and a voltage rating of 16V. It has an ESR of 70 mOhms. Its operating temperature range spans from -55°C to +105°C. The component is designed for reflow soldering and is packaged on tape and reel for automated assembly.

You May Also Be Interested in

Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095
Panasonic
Polymer Tantalum Capacitors 15UF 12.5V 1411
Lowest to $0.6622
Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642
Kemet
Polymer Tantalum Capacitors 33UF 10V 3528
Lowest to $0.8316
Kemet
Cap Tant Polymer 47uF 35VDC X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.03 Ohm 125°C T/R / CAP TANTALUM 47UF 35V 2917
Lowest to $5.0493
Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1411
Lowest to $0.8186
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess