The T520U686M006AE070 is a high-performance solid electrolytic capacitor manufactured by Kemet as part of their T520 series. It's designed to excel in demanding applications that require a combination of high capacitance, low ESR (Equivalent Series Resistance), and stability across a wide range of temperatures and frequencies. This capacitor offers superior performance compared to traditional tantalum capacitors, making it ideally suited for power management, filtering, and decoupling circuits.
Applications
- Power management circuits
- Filtering applications
- Decoupling applications
- DC-DC converters
- High-frequency power supplies
- Data storage devices
- Mobile devices
- Industrial control systems
Features
- High Capacitance: 68µF (Microfarads)
- Low ESR: 70 mΩ (Milliohms)
- Voltage Rating: 6.3V DC
- Operating Temperature Range: -55°C to +125°C
- Solid Electrolyte: Polymer Tantalum
- RoHS Compliant
- Surface Mount Technology (SMT)
Benefits
- Enhanced power efficiency due to its low ESR
- Stable performance over a wide operating temperature range
- Extended operational lifespan thanks to the solid polymer electrolyte
- Reduced component count resulting from its high capacitance
- Reliable operation in demanding application environments
- Environmentally conscious design due to RoHS compliance
Additional Details
The T520U686M006AE070 capacitor leverages a solid polymer tantalum electrolyte, ensuring exceptional stability and long-term operational reliability. The surface mount design simplifies the assembly process and minimizes board space requirements. Its low ESR is particularly advantageous in power management systems, where it minimizes power losses and increases overall efficiency. This component is housed in a standard EIA (Electronic Industries Alliance) case size, ensuring compatibility with automated assembly equipment. Its robust construction guarantees dependable performance, even under challenging operating conditions. The part is delivered in tape and reel packaging.
Kemet's T520 series is well-regarded for its superior performance and reliability. This specific part number, T520U686M006AE070, is optimized for applications that require a combination of high capacitance and low ESR. It's a favored choice for design engineers who seek a high-performance capacitor for their demanding application needs. The 'U' indicates a specific case size, '006' represents the 6.3V voltage rating, and '070' denotes a 70 mΩ ESR value.