EN
  • EN
  • DE

T520T476M006AE040

Part No T520T476M006AE040
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195851-T520T476M006AE040
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520T476M006AE040 CAD Model

Description

The Kemet T520T476M006AE040 is a high-performance solid electrolytic capacitor designed for demanding applications requiring stability and low ESR. Part of Kemet's T520 series, it is known for its Polymer Hermetic Molded Chip construction, which provides superior performance compared to traditional MnO2 capacitors.

Applications

  • DC-DC Converters
  • Power Management Circuits
  • High Ripple Current Applications
  • Filtering and Decoupling in Power Supplies
  • High-Speed Digital Circuits

Features

  • Capacitance: 47µF
  • Voltage Rating: 6.3V
  • ESR (Equivalent Series Resistance): 40 mΩ
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: EIA 7343-20
  • Termination: Standard Termination
  • RoHS Compliant

Benefits

  • Low ESR: Minimizes power loss and heat generation, improving efficiency in power applications.
  • High Ripple Current Capability: Ensures stable performance under high current conditions, extending the lifespan of the capacitor.
  • Stable Performance: The polymer cathode provides excellent capacitance retention and stability across a wide temperature range.
  • Long Lifespan: The robust design and materials contribute to a long operational life, reducing the need for frequent replacements.
  • Compact Size: Efficient use of board space due to the capacitor's molded chip design.

Additional Details

The T520T476M006AE040 capacitor utilizes a conductive polymer cathode, offering significant advantages over traditional MnO2 capacitors, particularly in ESR and voltage derating characteristics. The 47µF capacitance provides effective filtering and energy storage. The 6.3V voltage rating is suitable for a wide range of low-voltage power systems. The low ESR of 40 mΩ minimizes power losses and heat generation, ensuring reliable operation in demanding circuits. This capacitor is designed for surface mount technology (SMT) and adheres to industry-standard dimensions for easy integration into automated assembly processes.

The high operating temperature range of -55°C to +125°C makes it suitable for use in harsh environments. The Polymer Hermetic Molded Chip construction provides enhanced protection against moisture and other environmental factors, further improving its reliability. The T520T476M006AE040 is ideal for applications requiring high performance, stability, and longevity in a compact form factor, especially where minimizing ESR is critical.

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $1.2278
Panasonic
Polymer Tantalum Capacitors 100UF 6.3V 1411
Lowest to $0.8065
Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 15UF 25V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 470UF 2.5V 2917
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess