EN
  • EN
  • DE

T520D686M010ZTE100

Part No T520D686M010ZTE100
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195818-T520D686M010ZTE100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T520D686M010ZTE100 CAD Model

Description

The T520D686M010ZTE100 is a surface-mount solid electrolytic capacitor from KEMET’s T520 series, known for its high performance and reliability. Featuring a tantalum anode and a conductive polymer cathode, this capacitor provides excellent volumetric efficiency, very low ESR (Equivalent Series Resistance), and stable electrical characteristics across a wide range of temperatures and frequencies. Its robust design makes it suitable for demanding applications where consistent and dependable performance is crucial.

Applications

  • DC-DC Converters: Used as input and output capacitors in DC-DC converters to reduce voltage ripple and noise, improving overall efficiency.
  • Power Management Units (PMUs): Employed in PMUs for energy storage and filtering, ensuring a stable power supply to critical components.
  • High-Frequency Switching Circuits: Ideal for use in high-frequency switching applications due to its low ESR and ESL (Equivalent Series Inductance), minimizing power losses.
  • Solid State Drives (SSDs): Utilized in SSDs for power decoupling and filtering, ensuring stable operation and data integrity.
  • Telecommunications Equipment: Used in telecom infrastructure like base stations and routers for signal conditioning and power supply smoothing.

Features

  • Tantalum Anode: Provides high capacitance stability and excellent volumetric efficiency.
  • Conductive Polymer Cathode: Offers ultra-low ESR, enabling high-frequency performance and reducing heat generation.
  • Surface Mount Technology (SMT): Designed for automated assembly, allowing for high-density circuit board layouts.
  • RoHS Compliance: Meets RoHS directives, ensuring environmental friendliness by restricting the use of hazardous substances.
  • Wide Operating Temperature Range: Operates reliably between -55°C and +125°C, suitable for harsh environmental conditions.
  • High Ripple Current Capability: Capable of handling high ripple currents without significant performance degradation.

Benefits

  • Improved Circuit Efficiency: Low ESR minimizes power losses, improving the overall efficiency of the circuit.
  • Enhanced Reliability: Stable electrical characteristics ensure consistent and reliable performance over time and temperature.
  • Reduced Component Count: High capacitance and voltage ratings allow for the use of fewer components to achieve the desired performance.
  • Compact Design: Small form factor enables high-density circuit board layouts, saving valuable space and reducing system size.
  • Long Service Life: Robust construction and advanced materials contribute to a long and reliable operational life.

Additional Details

The T520D686M010ZTE100 features a capacitance of 68µF, a voltage rating of 10V, and a tolerance of ±20%. Its very low ESR contributes to its exceptional performance in demanding applications. The capacitor comes in a standard EIA case size, facilitating easy integration into various circuit designs. Its construction provides resistance to mechanical shock and vibration, further enhancing its suitability for use in challenging environments. This capacitor is commonly used in applications where consistent and reliable performance is paramount, such as in industrial control systems, automotive electronics, and high-end consumer electronics.

You May Also Be Interested in

Panasonic
Polymer Tantalum Capacitors 33UF 6.3V
Need more? Email Us
Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $0.8408
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
Kemet
Cap Tant Polymer 330uF 10VDC Y CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343-40 0.035 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 10V 2917
Lowest to $9.0178
AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726
AVX Corporation
Polymer Tantalum Capacitors 10UF 6.3V 1206
Lowest to $0.2813
Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
AVX Corporation
Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1771

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess