EN
  • EN
  • DE

T520D337M006AE009

Part No T520D337M006AE009
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195805-T520D337M006AE009
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T520D337M006AE009 CAD Model

Description

The KEMET T520 series is a family of high-reliability, solid electrolytic capacitors specifically designed for applications where stable electrical performance and long operational life are paramount. The T520D337M006AE009 is a tantalum polymer capacitor featuring a capacitance of 330µF and a voltage rating of 6.3V. Its surface mount (SMD) design makes it well-suited for automated assembly processes and high-density circuit board layouts.

Applications:

  • Power Management Circuits: Provides stable capacitance for filtering and energy storage in a variety of power supply designs.
  • DC-DC Converters: Smooths output voltage and reduces ripple, thereby enhancing converter efficiency and performance.
  • Portable Electronic Devices: Ideal for use in compact devices such as smartphones, tablets, and laptops where space and reliability are critical.
  • Industrial Control Systems: Ensures reliable operation in environments that require extended lifespan and consistent performance.
  • Medical Equipment: Suitable for applications where high reliability and stable electrical characteristics are essential.

Features:

  • Tantalum Polymer Electrode: Offers superior stability and reliability compared to conventional tantalum capacitors.
  • Surface Mount Design: Facilitates automated assembly and supports the creation of compact, high-density circuit board layouts.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation, which leads to improved circuit efficiency and reduced heat generation.
  • Stable Electrical Performance: Maintains consistent capacitance and ESR values across a wide range of temperatures and frequencies.
  • RoHS Compliant: Adheres to environmental regulations, ensuring that the component is free from hazardous substances.

Benefits:

  • Increased Reliability: The tantalum polymer construction extends the operational lifespan and enhances stability, reducing the likelihood of component failure.
  • Improved Circuit Efficiency: Low ESR minimizes power losses, resulting in higher efficiency and reduced heat generation within the circuit.
  • Reduced Board Space: The SMD design enables the development of compact circuit board layouts, optimizing space utilization.
  • Simplified Assembly: Surface mount compatibility simplifies the assembly process, reducing manufacturing costs and time.
  • Consistent Performance: Stable electrical characteristics ensure reliable and predictable circuit operation under various operating conditions.

The T520D337M006AE009 features a capacitance tolerance of ±20%. It is designed to operate reliably over a broad temperature range, typically from -55°C to +125°C, making it suitable for use in demanding environments. Its low ESR characteristic is particularly beneficial in applications where minimizing ripple current is essential. The device is typically supplied in tape and reel packaging to facilitate automated assembly processes.

You May Also Be Interested in

Panasonic
Polymer Tantalum Capacitors 100UF 6.3V 1411
Lowest to $0.8065
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095
Kemet
Polymer Tantalum Capacitors 470UF 2.5V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 330UF 3V 2917
Need more? Email Us
Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642
Kemet
CAP TANTALUM 100UF 16V 2917
Lowest to $1.3834

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess