The T520C227M004AE025 is a surface-mount solid electrolytic capacitor from Kemet's T520 series. This capacitor utilizes a polymer cathode, offering excellent volumetric efficiency, high ripple current capability, and stable electrical performance across a wide range of temperatures and frequencies. Its low ESR (Equivalent Series Resistance) characteristic makes it suitable for demanding applications where efficient power delivery and noise reduction are critical.
Applications:
- DC-DC converters
- Power supplies
- Filtering in high-frequency circuits
- Buffering and decoupling in digital circuits
- Portable electronic devices
Features:
- Polymer cathode technology
- Surface mount design
- Low ESR
- High ripple current capability
- Volumetric efficiency
- Stable electrical performance
- RoHS Compliant
Benefits:
- Improved power efficiency due to low ESR
- Reduced voltage ripple and noise in circuits
- Compact size allows for miniaturization of electronic devices
- Long operational life due to stable polymer cathode
- Reliable performance in demanding environments
- Reduced component count compared to other capacitor technologies
Additional Details:
The T520C227M004AE025 has a capacitance of 220µF (microfarads) with a tolerance of ±20%. Its voltage rating is 4V DC. The operating temperature range is typically -55°C to +105°C. The case size is EIA 6032. The low ESR value of 25 mOhms allows it to handle significant ripple current. The part is lead-free and RoHS compliant, meeting environmental regulations. It's constructed with a molded case for durability and protection. The termination finish is typically matte tin.