The T520C227M004AE015 is a solid electrolytic capacitor from Kemet's T520 series, designed for demanding applications requiring high performance and reliability. This capacitor leverages tantalum polymer technology, offering high capacitance, low ESR (Equivalent Series Resistance), and excellent volumetric efficiency. It is specifically designed for surface mount applications.
Applications
- Power Management Circuits in Portable Electronics
- DC-DC Converters
- Bulk Capacitance in High-Frequency Switching Power Supplies
- Filtering in Telecommunications Equipment
- High-End Computing and Server Systems
Features
- Tantalum Polymer Electrode
- Surface Mount Technology (SMT)
- Low ESR
- High Capacitance Retention at High Frequency
- Volumetrically Efficient
- Operating Temperature Range: -55°C to +105°C
- RoHS Compliant
Benefits
- Enhanced Power Efficiency: The low ESR minimizes power losses in power circuits, improving overall efficiency.
- Extended Operating Life: Tantalum polymer construction offers superior stability and long lifespan.
- Compact Design: High volumetric efficiency allows for smaller and lighter circuit designs.
- Stable Performance: Provides consistent capacitance and ESR values across a wide range of operating conditions.
- High Ripple Current Handling: Capable of handling significant ripple current without performance degradation.
Additional Details
The T520C227M004AE015 has a capacitance of 220µF and a voltage rating of 4V. It is designed for surface mount applications. The ESR is designed to contribute to efficient high-frequency performance. This capacitor is often utilized in applications that demand consistent and dependable operation.