EN
  • EN
  • DE

T520B227M004AE045

Part No T520B227M004AE045
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER CHIP CAPACITORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195710-T520B227M004AE045
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520B227M004AE045 CAD Model

Description

The T520B227M004AE045 is a high-performance solid electrolytic capacitor from Kemet's T520 series. This capacitor is designed for applications requiring high capacitance, low ESR (Equivalent Series Resistance), and stable performance across a wide range of temperatures and frequencies. It utilizes a polymer cathode technology, providing superior electrical characteristics compared to traditional MnO2 tantalum capacitors. This makes it suitable for use in demanding applications such as DC-DC converters, power management circuits, and high-frequency filtering.

Applications:

  • DC-DC Converters: Used for input and output filtering in DC-DC converters to reduce ripple and noise.
  • Power Management Circuits: Ideal for decoupling and energy storage in power management systems.
  • High-Frequency Filtering: Suitable for filtering high-frequency noise in sensitive electronic circuits.
  • Bulk Capacitance: Provides bulk capacitance for voltage stabilization and energy storage.
  • Embedded Systems: Used in embedded systems for power supply decoupling and filtering.

Features:

  • Capacitance: 220 µF (Microfarads)
  • Voltage Rating: 4 V (Volts)
  • ESR: 45 mΩ (Milliohms)
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +105°C
  • Case Size: B Case (EIA 3528 Metric)
  • Termination: Surface Mount (SMD)
  • Polymer Cathode Technology: Offers lower ESR and improved performance compared to MnO2 capacitors.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • High Performance: Provides excellent electrical characteristics for demanding applications.
  • Low ESR: Reduces power dissipation and improves ripple current handling capability.
  • Stable Capacitance: Maintains stable capacitance over a wide range of temperatures and voltages.
  • Long Life: Offers excellent long-term reliability and operational life.
  • Space Saving: High volumetric efficiency allows for compact designs.

Additional Details:

The T520B227M004AE045 capacitor from Kemet is designed with a polymer cathode, which offers significant advantages over traditional MnO2 cathodes, particularly in applications requiring low ESR and high ripple current capability. The 'B' case size (3528 metric) is a common and compact footprint, making it suitable for a wide range of PCB layouts. This capacitor is commonly used in high-frequency switching power supplies, where low impedance and stable performance are critical. Its surface mount design allows for automated assembly, reducing manufacturing costs. It is essential to consult the Kemet datasheet for comprehensive performance data, soldering guidelines, and reliability information before incorporating this capacitor into your designs. The part is typically supplied on tape and reel for automated pick and place assembly. Additionally, it is halogen-free, making it environmentally friendly.

You May Also Be Interested in

Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095
Kemet
Polymer Tantalum Capacitors 15UF 25V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 33UF 6.3V
Need more? Email Us
AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726
Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $0.8408
AVX Corporation
Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1771
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess