EN
  • EN
  • DE

T520B107M004AE025

Part No T520B107M004AE025
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER CHIP CAPACITORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195700-T520B107M004AE025
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520B107M004AE025 CAD Model

Description

The Kemet T520B107M004AE025 is a surface-mount solid electrolytic capacitor from the T520 series. It is designed for applications requiring high performance, low ESR (Equivalent Series Resistance), and stable capacitance over a wide range of temperatures and frequencies. The capacitor utilizes a polymer cathode technology, which provides superior performance characteristics compared to traditional MnO2 tantalum capacitors. This makes it suitable for use in demanding applications such as DC-DC converters, power management circuits, and high-frequency filtering.

Applications:

  • DC-DC Converters: Used for input and output filtering in DC-DC converters.
  • Power Management Circuits: Ideal for decoupling and energy storage in power management systems.
  • High-Frequency Filtering: Suitable for filtering high-frequency noise in electronic circuits.
  • Bulk Capacitance: Provides bulk capacitance for voltage stabilization and energy storage.
  • Embedded Systems: Used in embedded systems for power supply decoupling and filtering.

Features:

  • Capacitance: 100 µF (Microfarads)
  • Voltage Rating: 4 V (Volts)
  • ESR: 25 mΩ (Milliohms)
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +105°C
  • Case Size: B Case (EIA 3528 Metric)
  • Termination: Surface Mount (SMD)
  • Polymer Cathode Technology: Offers lower ESR and improved performance compared to MnO2 capacitors.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • High Performance: Provides excellent electrical characteristics for demanding applications.
  • Low ESR: Reduces power dissipation and improves ripple current handling capability.
  • Stable Capacitance: Maintains stable capacitance over a wide range of temperatures and voltages.
  • Long Life: Offers excellent long-term reliability and operational life.
  • Space Saving: High volumetric efficiency allows for compact designs.

Additional Details:

The T520B107M004AE025 capacitor from Kemet is designed with a polymer cathode, which offers significant advantages over traditional MnO2 cathodes, particularly in applications requiring low ESR and high ripple current capability. The 'B' case size (3528 metric) is a common and compact footprint, making it suitable for a wide range of PCB layouts. This capacitor is commonly used in high-frequency switching power supplies, where low impedance and stable performance are critical. Its surface mount design allows for automated assembly, reducing manufacturing costs. It is essential to consult the Kemet datasheet for comprehensive performance data, soldering guidelines, and reliability information before incorporating this capacitor into your designs. The part is typically supplied on tape and reel for automated pick and place assembly. Additionally, it is halogen-free, making it environmentally friendly.

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1411
Lowest to $0.8186
Panasonic
Polymer Tantalum Capacitors 15UF 12.5V 1411
Lowest to $0.6622
Panasonic
Polymer Tantalum Capacitors 100UF 6.3V 1411
Lowest to $0.8065
Kemet
CAP TANTALUM 100UF 16V 2917
Lowest to $1.3834
Kemet
Polymer Tantalum Capacitors 470UF 2.5V 2917
Need more? Email Us
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess