EN
  • EN
  • DE

T520A336M006AE070

Part No T520A336M006AE070
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195689-T520A336M006AE070
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520A336M006AE070 CAD Model

Description

The T520A336M006AE070 is a high-performance solid electrolytic capacitor from KEMET’s T520 series, meticulously designed for demanding applications requiring superior reliability and extended operational life. Featuring a capacitance of 33µF and a voltage rating of 6.3V, this capacitor provides a robust solution for filtering, decoupling, and energy storage in a variety of electronic circuits.

Applications

  • Power management systems
  • DC-DC converters and voltage regulators
  • High-frequency filtering circuits
  • Microprocessor decoupling
  • Portable electronic devices requiring stable power

Features

  • Highly stable capacitance over a wide range of temperatures
  • Ultra-low Equivalent Series Resistance (ESR)
  • Solid electrolytic construction for enhanced reliability and longevity
  • Surface mount technology (SMT) compatible for easy integration
  • RoHS compliant, ensuring lead-free composition for environmental responsibility
  • Extended lifespan under demanding operational conditions
  • Advanced polymer cathode technology for superior performance

Benefits

  • Improved circuit efficiency and reduced noise due to the exceptionally low ESR
  • Enhanced reliability, minimizing failures and extending equipment life
  • Optimized performance in high-frequency applications, maintaining signal integrity
  • Space-saving design allows for denser component placement
  • Environmentally responsible choice aligns with sustainability standards
  • Consistent performance under varying temperature conditions ensures reliable operation
  • Reduced voltage derating requirements, simplifying design and maximizing efficiency

Technical Specifications

The T520A336M006AE070 features a capacitance of 33µF with a tolerance of ±20%. Its voltage rating is 6.3V, and it boasts an ESR of 70 mΩ. It is engineered to operate within a temperature range of -55°C to +105°C. The case size is A, making it ideal for surface mount assembly. The capacitor utilizes a polymer cathode, contributing to higher volumetric efficiency and improved reliability. This component is particularly suitable for applications where stable performance and extended lifespan are crucial. Its low ESR contributes to efficient power delivery and minimizes heat generation, while the ripple current rating is optimized for high-frequency performance.

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 470UF 2.5V 2917
Need more? Email Us
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
Kemet
Cap Tant Polymer 330uF 10VDC Y CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343-40 0.035 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 10V 2917
Lowest to $9.0178
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973
AVX Corporation
Polymer Tantalum Capacitors 10UF 6.3V 1206
Lowest to $0.2813
Kemet
CAP TANTALUM 100UF 16V 2917
Lowest to $1.3834
Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578
Panasonic
Polymer Tantalum Capacitors 100UF 6.3V 1411
Lowest to $0.8065

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess