The T520A226M010AE080 is a solid electrolytic capacitor from Kemet's T520 series, designed for high-performance and demanding applications. With a capacitance of 22µF and a voltage rating of 10V, this capacitor offers stable and reliable performance for filtering, decoupling, and energy storage across various electronic circuits.
Applications
- Power management circuits in various electronic devices
- DC-DC converters
- High-frequency filtering
- Decoupling in digital systems
- Voltage regulation circuits
Features
- High capacitance stability over temperature and voltage variations
- Low Equivalent Series Resistance (ESR)
- Solid electrolytic construction for enhanced reliability
- Surface mount design for efficient assembly
- RoHS compliant, ensuring environmental friendliness
- Extended operational life
- Polymer cathode technology for improved performance
Benefits
- Improved circuit efficiency due to low ESR, reducing ripple and noise
- Increased reliability and extended lifespan
- Optimized for high-frequency applications, maintaining signal integrity
- Space-saving design, enabling compact circuit layouts
- Environmentally compliant
- Stable performance under different temperature conditions
- Reduced voltage derating requirements, simplifying design
Technical Specifications
The T520A226M010AE080 features a capacitance of 22µF with a tolerance of ±20%. The voltage rating is 10V, and it has a low ESR of 80 mΩ. The operating temperature range spans from -55°C to +105°C. The case size is A, making it suitable for surface mount assembly. The use of a polymer cathode contributes to enhanced volumetric efficiency and reliability. This capacitor is well-suited for applications where stable performance and a long service life are critical. Its low ESR ensures efficient power delivery and minimizes heat generation within the circuit, while the optimized ripple current rating allows for excellent performance in high-frequency environments.