The T520A226M006AE100 is a high-performance solid electrolytic capacitor from Kemet's T520 series. This capacitor is engineered for demanding applications requiring superior performance, stability, and extended operational life. With a capacitance of 22µF and a voltage rating of 6.3V, it provides a reliable solution for filtering, decoupling, and energy storage across various electronic circuits.
Applications
- Power management systems
- DC-DC converters and voltage regulators
- High-frequency filtering circuits
- Microprocessor decoupling
- Portable electronic devices
Features
- Highly stable capacitance over a wide range of temperatures and voltages
- Ultra-low Equivalent Series Resistance (ESR)
- Solid electrolytic construction enhancing overall reliability and longevity
- Surface mount technology (SMT) compatible
- Compliance with RoHS directives, ensuring lead-free composition
- Extended lifespan under operational conditions
- Utilizes advanced polymer cathode technology
Benefits
- Improved efficiency and reduced noise in power circuits due to the exceptionally low ESR
- Enhanced reliability, minimizing failure rates and extending the operational life of the equipment
- Optimized performance in high-frequency applications, maintaining signal integrity
- Space-saving design, facilitating dense component placement on circuit boards
- Environmentally responsible manufacturing process, aligning with global sustainability standards
- Consistent performance under varying temperature conditions, ensuring reliable operation
- Reduced need for voltage derating, simplifying design considerations and maximizing performance
Technical Specifications
The T520A226M006AE100 features a capacitance of 22µF with a tolerance of ±20%. The voltage rating is 6.3V, and it boasts an impressively low ESR of 100 mΩ. It is designed to operate within a temperature range of -55°C to +105°C. The case size is A, making it suitable for surface mount assembly. The part uses a polymer cathode, which contributes to higher volumetric efficiency and improved reliability. This capacitor is particularly well-suited for applications where stable performance and extended lifespan are critical. Its low ESR aids in efficient power delivery and minimizes heat generation. The ripple current rating is specifically optimized for superior performance in high-frequency environments.