EN
  • EN
  • DE

T510X687M004AT4860

Part No T510X687M004AT4860
Manufacturer Kemet
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016028-T510X687M004AT4860
Categories OEM Parts(T-Z)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T510X687M004AT4860 CAD Model

Description

The T510X687M004AT4860 is a tantalum capacitor manufactured by Kemet. It belongs to Kemet's T510 series of high-performance, solid electrolytic capacitors, known for their superior reliability and stability. This specific part is characterized by its capacitance, voltage rating, and ESR (Equivalent Series Resistance), making it suitable for a variety of demanding applications.

Applications:

  • Power management circuits
  • DC-DC converters
  • Bulk capacitance in power supplies
  • Filtering and decoupling in high-frequency circuits
  • High-reliability applications like aerospace and defense

Features:

  • High capacitance value (680 µF)
  • Low ESR (Equivalent Series Resistance)
  • 4V voltage rating
  • Solid tantalum construction
  • High ripple current capability
  • Surface mount design
  • RoHS compliant

Benefits:

  • Stable Performance: Solid tantalum construction ensures stable capacitance and ESR over a wide range of temperatures and frequencies.
  • Long Lifespan: High-reliability design and materials contribute to an extended operational lifespan.
  • Low ESR: Minimizes power losses and heat generation in high-frequency circuits, improving efficiency.
  • Effective Filtering: Provides excellent filtering and decoupling performance, reducing noise and ripple in power supplies.
  • Compact Size: Surface mount design allows for high-density circuit layouts.

Technical Specifications:

The T510X687M004AT4860 has a capacitance of 680 µF with a tolerance of ±20%. Its voltage rating is 4V DC. The ESR is typically very low, often in the milliohm range. It operates over a wide temperature range, typically from -55°C to +125°C. The capacitor is housed in a standard EIA case size. Refer to the Kemet datasheet for precise ESR, ripple current, and temperature derating specifications.

Tantalum capacitors are known for their volumetric efficiency and stable electrical characteristics, making them a preferred choice in applications where performance and reliability are critical. Kemet is a leading manufacturer of tantalum capacitors, with a reputation for high-quality products and innovative designs.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Lowest to $0.0583
Vishay
Diode Cyl Tape
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess