EN
  • EN
  • DE

RKZ22BJKUP6

Part No RKZ22BJKUP6
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295689-RKZ22BJKUP6
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RKZ22BJKUP6 CAD Model

Description

The RKZ22BJKUP6 is a Transient Voltage Suppressor (TVS) diode manufactured by Renesas Electronics America, designed to protect sensitive electronic components from transient voltage events, such as electrostatic discharge (ESD) and voltage surges. It provides a fast response time and high surge handling capability, making it suitable for a wide range of applications where overvoltage protection is critical.

Applications:

  • Consumer Electronics: Protection of smartphones, tablets, laptops, and other portable devices from ESD and voltage transients.
  • Automotive Electronics: Safeguarding sensitive circuits in automotive systems, such as ECUs and sensors, from voltage spikes and load dumps.
  • Industrial Equipment: Protection of control systems, power supplies, and communication interfaces in industrial environments from overvoltage events.
  • Telecommunications Equipment: Surge protection for network interfaces and communication lines.
  • Power Supplies: Protection of power supply circuits from voltage surges and transients.

Features:

  • High Surge Current Capability: Withstands high surge currents without failure.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream circuits.
  • Low Clamping Voltage: Limits the voltage across the protected circuit to a safe level.
  • Small Package Size: Allows for compact PCB designs.
  • AEC-Q101 Qualified: Suitable for automotive applications.
  • Lead-Free Construction: Compliant with environmental regulations.

Benefits:

  • Improved System Reliability: Protects electronic circuits from damage due to voltage surges and ESD.
  • Reduced Downtime: Prevents equipment failure and minimizes downtime.
  • Enhanced Product Lifespan: Extends the life of electronic devices by protecting them from overvoltage stresses.
  • Cost-Effective Protection: Provides a cost-effective solution for overvoltage protection.
  • Simplified Design: Easy to integrate into circuit designs.

Additional Details:

The RKZ22BJKUP6 typically has a reverse standoff voltage of around 22V. The suffix 'UP6' likely relates to specific packaging or qualification standards. It has excellent clamping characteristics to ensure protected circuitry is exposed to minimal voltage stress. It comes in a small surface mount package, likely a SOD-323 or similar, to permit high-density board layouts. You can find detailed information on surge current ratings, clamping voltage, and other key specifications in the product datasheet. The TVS diode provides unidirectional protection and is suited for sensitive electronic applications in diverse conditions.

You May Also Be Interested in

Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7764 $62.1740
80+ $1.4576 $116.6080
125+ $1.4126 $176.5750
170+ $1.3664 $232.2880
220+ $1.3213 $290.6860
295+ $1.1839 $349.2505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess