EN
  • EN
  • DE

T510X337K010ATE035

Part No T510X337K010ATE035
Manufacturer Kemet
Catalog Tantalum Capacitors
Description CAP TANT 330UF 10V 10% 2917
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Kemet
Packaging Reel - TR
Status Active
Capacitance 330μF
Tolerance ±10%
Voltage Rating 10V
Type Molded
ESR 35 mOhm
Temperature Range - Operating -55°C to 125°C
Lifetime @ Temp. 2000 Hrs @ 85°C
Mounting SMD (SMT)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.169" (4.30mm)
Manufacturer Size Code X
Features General Purpose
Win Source Part Number 052418-T510X337K010ATE035
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T510X337K010ATE035 CAD Model

Description

The KEMET T510X337K010ATE035 is a tantalum surface mount capacitor designed for general purpose applications. It's part of KEMET's T510 series, known for their robust performance and reliability. This capacitor provides stable capacitance over a wide range of temperatures and frequencies, making it suitable for various electronic circuits.

Applications

  • Bypass and decoupling in power supplies
  • Filtering in signal lines
  • Timing circuits
  • DC-DC converters
  • General purpose applications in electronic circuits

Features

  • Surface mount design for automated assembly
  • Tantalum capacitor with solid electrolyte
  • High capacitance stability
  • Low Equivalent Series Resistance (ESR)
  • Operating temperature range: -55°C to +125°C
  • RoHS compliant

Benefits

  • Effective noise filtering and voltage stabilization
  • Improved circuit performance and reliability
  • Reduced size and weight compared to traditional capacitors
  • Long operational lifespan
  • Easy integration into modern electronic designs
  • Stable performance across varying environmental conditions

Additional Details

The T510X337K010ATE035 features a capacitance of 330µF (microfarads) with a tolerance of ±10%. Its voltage rating is 10V (volts). The ESR (Equivalent Series Resistance) is a key parameter, indicating the capacitor's ability to handle ripple current and maintain voltage stability. Refer to KEMET's datasheet for the specific ESR value and other detailed electrical characteristics. Tantalum capacitors are known for their volumetric efficiency, meaning they offer high capacitance values in a small physical size. They are widely used in applications where space is limited and reliable performance is critical. The solid electrolyte ensures long-term stability and prevents liquid leakage, making them suitable for demanding environments. The surface mount packaging simplifies assembly and reduces manufacturing costs, making them a popular choice for modern electronic designs. These capacitors are commonly used in consumer electronics, industrial equipment, and telecommunications systems.

You May Also Be Interested in

Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6613 $50.5647
46+ $2.1837 $100.4502
71+ $2.1154 $150.1934
98+ $2.0472 $200.6256
127+ $1.9790 $251.3330
170+ $1.7742 $301.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess