EN
  • EN
  • DE

CKG57NX7R2E105MT009W

Part No CKG57NX7R2E105MT009W
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2010
Reference case 2220X2
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752628-CKG57NX7R2E105MT009W
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CKG57NX7R2E105MT009W CAD Model

Description

The CKG57NX7R2E105MT009W is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are ubiquitous in electronic circuits due to their reliability, small size, and versatility, serving as bypass, decoupling, filtering, and energy storage components. This particular capacitor is engineered with characteristics that make it suitable for more demanding applications requiring stable performance across a broad range of temperatures.

Applications

  • Automotive Electronics: Suitable for applications in automotive systems due to its temperature stability and reliability.
  • Industrial Control Systems: Used in industrial equipment where robust performance is crucial.
  • Medical Equipment: Employed in medical devices requiring high reliability and stable operation.
  • Power Supplies: Filters noise and provides decoupling in power supply circuits.
  • High-Temperature Applications: Well-suited for circuits operating in high-temperature environments.

Features

  • Capacitance: 1.0µF (Microfarad).
  • Voltage Rating: 250V DC.
  • Temperature Coefficient: X7R. The X7R designation signifies a temperature coefficient within ±15% from -55°C to +125°C.
  • Case Size: 2220 (5750 Metric). The physical dimensions are 5.7mm x 5.0mm.
  • Termination: Sn (Tin).
  • High Reliability: Provides reliable performance over a long lifespan.
  • High Voltage: Can handle relatively high voltage levels.

Benefits

  • Stable Capacitance Over Temperature: The X7R characteristic ensures minimal capacitance variation across a wide temperature range.
  • High Voltage Performance: Suitable for circuits with elevated voltage levels.
  • Robust Design: The 2220 case size provides good mechanical stability and handling.
  • Long Operational Life: Designed for long-term reliability in demanding applications.
  • Effective Filtering and Decoupling: Facilitates effective noise reduction and stable power supply performance.

Additional Details

The CKG57NX7R2E105MT009W capacitor is constructed with a ceramic dielectric material. It is intended for surface mount technology (SMT) assembly. Proper soldering techniques and equipment should be used when mounting this component. The 'MT009W' suffix likely indicates TDK's internal manufacturing code or packaging information. Proper storage conditions should be maintained to prevent degradation of the terminations. Always consult the manufacturer's datasheet for complete specifications, including tolerance, ESR (Equivalent Series Resistance), and other critical parameters.

You May Also Be Interested in

Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess