The T498C475M025ZTE1K6ZV19 is a solid electrolytic surface mount capacitor manufactured by Kemet, part of the T498 series. These capacitors are known for their robust performance and stability in various applications.
Applications
- Power supply decoupling
- DC-DC converter filtering
- Portable electronic devices
- Telecommunications equipment
- Industrial automation and control
Features
- Surface Mount Device (SMD)
- Solid electrolytic construction
- Molded case
- Stable electrical characteristics
- RoHS compliant
Benefits
- Facilitates automated assembly processes
- Provides reliable performance in harsh environments
- Enables compact and efficient designs
- Offers consistent electrical behavior
- Reduces environmental footprint
Technical Specifications
This capacitor has a capacitance of 4.7µF with a tolerance of ±20%. The voltage rating is 25V DC. The operating temperature range is -55°C to +125°C. It uses a tantalum anode and manganese dioxide cathode. The case size is EIA 6032-28 (C case). The termination is typically matte tin. Its low Equivalent Series Resistance (ESR) improves filtering performance. The ZV19 indicates specific testing/screening performed.