The T498C226M016ZGE1K0ZV10 is a solid electrolytic surface mount capacitor manufactured by Kemet as part of their T498 series. This series is known for its high reliability and suitability for various demanding applications.
Applications
- Power supply decoupling
- DC-DC converter input and output filtering
- Portable electronic devices
- Telecommunications equipment
- Industrial control and automation systems
Features
- Surface Mount Device (SMD)
- Solid electrolytic capacitor
- Molded case construction
- High capacitance stability
- RoHS compliant
Benefits
- Facilitates automated PCB assembly
- Provides stable and reliable operation
- Allows for compact circuit designs
- Offers consistent electrical performance
- Reduces environmental impact
Technical Specifications
This capacitor has a capacitance of 22µF with a tolerance of ±20%. The rated voltage is 16V DC. It is designed to operate within a temperature range of -55°C to +125°C. The construction uses a tantalum anode and manganese dioxide cathode. The case size is EIA 6032-28 (C case). The termination is typically matte tin. Its low Equivalent Series Resistance (ESR) enables efficient filtering and decoupling. The ZV10 indicates specific testing and screening performed on this part.