The T498C226K010ZGE1K1ZV10 is a surface mount solid electrolytic capacitor manufactured by Kemet, belonging to the T498 series. This series is known for its robust design and suitability for various applications requiring stable capacitance and low ESR.
Applications
- Power supply decoupling
- DC-DC converter filtering
- Portable electronics
- Telecommunications infrastructure
- Industrial control systems
Features
- Surface mount design (SMD)
- Solid electrolytic capacitor
- Molded case
- Stable capacitance over temperature
- RoHS compliant
Benefits
- Enables high-density circuit designs
- Provides reliable operation in harsh environments
- Reduces board space and assembly costs
- Offers predictable performance characteristics
- Environmentally friendly
Technical Specifications
This capacitor has a capacitance of 22µF with a tolerance of ±10%. The voltage rating is 10V DC. It has a low Equivalent Series Resistance (ESR), which is beneficial for high-frequency applications. The operating temperature range is -55°C to +125°C. It is constructed with a tantalum anode and manganese dioxide cathode. The case size is EIA 6032-28 (C case). The termination finish is usually matte tin. The ESR rating contributes to efficient power delivery and reduced heat generation. The ZV10 indicates specific testing/screening.