EN
  • EN
  • DE

T494B156K016AS

Part No T494B156K016AS
Manufacturer Kemet
Catalog Misc Products
Description SOLID TANTALUM CHIP CAPACITORS(T494 SERIES - Low ESR, Industrial Grade)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kemet
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839364-T494B156K016AS
Ultra Librarian 3D Model Ultra Librarian T494B156K016AS CAD Model

Description

The KEMET T494 Series is a range of high-reliability tantalum surface mount capacitors designed for demanding applications. The T494B156K016AS is a specific part number within this series, indicating a capacitance of 15µF, a voltage rating of 16V, and a ±10% capacitance tolerance. These capacitors are often used in applications where reliability and stability are critical.

Applications

  • High-reliability applications
  • Aerospace and defense electronics
  • Medical devices
  • Industrial control systems
  • Filtering and decoupling in critical circuits

Features

  • Surface mount design for automated assembly
  • Solid tantalum capacitor
  • High-reliability construction
  • Stable electrical performance
  • Small case size (EIA Standard 3528-21)
  • RoHS compliant

Benefits

  • Ensures reliable performance in harsh environments
  • Suitable for mission-critical applications
  • Reduces the risk of component failure
  • Provides stable capacitance over temperature and frequency
  • Easy to integrate into automated manufacturing processes
  • Environmentally friendly due to RoHS compliance

Technical Specifications

The T494B156K016AS capacitor has the following specifications:

  • Capacitance: 15µF
  • Voltage Rating: 16V DC
  • Capacitance Tolerance: ±10%
  • Operating Temperature Range: -55°C to +125°C
  • ESR (Equivalent Series Resistance): Specified in datasheet (dependent on frequency and temperature)
  • Case Size: 3528-21 (EIA Standard)
  • Termination Finish: Sn (Tin)

The T494B series from KEMET provides a high-reliability solution for demanding applications. Its robust construction and stable performance make it suitable for critical circuits where failure cannot be tolerated. The part number T494B156K016AS offers a 15uF capacitance at 16V. Always refer to the datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess