The Kemet T491V106K035AS is a surface-mount, solid tantalum capacitor designed for a variety of general-purpose applications. This capacitor, part of the T491 series, offers stable performance and reliability, making it suitable for decoupling, filtering, and timing circuits. Its robust design ensures consistent operation over a wide range of temperatures and frequencies.
Applications:
- Decoupling in power supplies
- Filtering in signal processing circuits
- Timing circuits
- General purpose applications in industrial and commercial electronics
- By-Pass Capacitors in high-frequency circuits
Features:
- Surface mount design for automated assembly
- Solid tantalum capacitor for stable performance
- RoHS Compliant
- Small form factor
- High volumetric efficiency
- Operating temperature range: -55°C to +125°C
Benefits:
- Provides stable and reliable capacitance over a wide temperature range
- Reduces board space due to its small size
- Compatible with automated assembly processes, reducing manufacturing costs
- Long operational life
- Environmentally friendly due to RoHS compliance
Technical Specifications:
The T491V106K035AS has a capacitance of 10µF with a tolerance of ±10%. Its voltage rating is 35V DC. The capacitor also exhibits a low equivalent series resistance (ESR), which enhances its performance in high-frequency environments. The case size is a molded case. It delivers stable electrical characteristics, making it suitable for demanding environments.