The Kemet T491U476K010AS is a surface-mount solid tantalum capacitor from the T491 series. This capacitor is designed for general-purpose applications requiring a reliable and stable capacitance over a wide range of temperatures and frequencies. It offers a robust solution for decoupling, filtering, and timing circuits.
Applications:
- Decoupling in power supplies
- Filtering in signal processing circuits
- Timing circuits
- General purpose applications in industrial and commercial electronics
- By-Pass Capacitors in high-frequency circuits
Features:
- Surface mount design for automated assembly
- Solid tantalum capacitor for stable performance
- RoHS Compliant
- Small form factor
- High volumetric efficiency
- Operating temperature range: -55°C to +125°C
Benefits:
- Provides stable and reliable capacitance over a wide temperature range
- Reduces board space due to its small size
- Compatible with automated assembly processes, reducing manufacturing costs
- Long operational life
- Environmentally friendly due to RoHS compliance
Technical Specifications:
The T491U476K010AS has a capacitance of 47µF with a tolerance of ±10%. The voltage rating is 10V DC. It features a low equivalent series resistance (ESR), which contributes to its excellent performance in high-frequency applications. The case size is a molded case. This part is often used where long life and stable parameters are needed. Its construction ensures stable electrical characteristics under varying environmental conditions.