The T491C335K035AS is a surface-mount solid tantalum capacitor from Kemet's T491 series. Designed for general-purpose applications, this capacitor provides stable and reliable performance, making it suitable for decoupling, filtering, and timing circuits in a variety of electronic devices.
Applications:
- Decoupling in power supplies
- Filtering in signal processing circuits
- Timing circuits for electronic applications
- General-purpose use in industrial and commercial electronic equipment
- Consumer electronics
Features:
- Surface mount design suitable for automated assembly
- Solid tantalum construction offering high reliability
- Stable electrical characteristics over a wide temperature range
- RoHS compliant
- Polarized component, requiring correct orientation
- Available in a range of case sizes and voltage ratings
Benefits:
- Reduced board space due to the compact surface mount package
- Long operational life thanks to the robust solid tantalum construction
- Improved circuit performance due to stable electrical characteristics
- Environmentally responsible due to RoHS compliance
- High reliability ensuring consistent performance in demanding conditions
Additional Details:
The T491C335K035AS capacitor offers a capacitance of 3.3µF (microfarads) with a tolerance of ±10%. It has a rated voltage of 35V (volts). The operating temperature range is typically -55°C to +125°C. The case size is EIA 6032-28 (C case). For detailed specifications, including ESR (Equivalent Series Resistance), Dissipation Factor (DF), leakage current, and soldering guidelines, please refer to the component's datasheet.