EN
  • EN
  • DE

ADF5355BCPZ

Part No ADF5355BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Microwave Wideband Synthesizer with Integrated VCO | IC INTEGRATED SYNTH/VCO 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
PLL No
Input Clock
Output Clock
Frequency - Max 13.6GHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Family Part Number ADF5355
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140066-ADF5355BCPZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADF5355
Introduction Date May 28, 2014
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADF5355BCPZ CAD Model

Description

The ADF5355BCPZ is a state-of-the-art integrated frequency synthesizer from Analog Devices Inc. that enables RF systems to generate highly precise, low-phase-noise frequencies for a wide range of applications, including wireless communication, instrumentation, and aerospace and defense. This high-performance component is designed to deliver a versatile frequency generation solution, ensuring seamless integration into complex designs.

Key Features

  • Wide Frequency Range: The ADF5355BCPZ boasts an impressive frequency range from 54 MHz to 13.6 GHz, making it suitable for various applications that require a broad spectrum of frequencies.
  • Low Phase Noise Performance: With its exceptional phase noise characteristics, this synthesizer ensures signal integrity and stability, which is critical for high-performance RF systems.
  • Integrated VCO: The device includes an integrated voltage-controlled oscillator (VCO) with fundamental frequency output, reducing the need for external components and simplifying the design process.
  • Programmable Dual Modulus Prescaler: The ADF5355BCPZ features a programmable dual modulus prescaler of 4/5 or 8/9, enabling fine frequency resolution and flexibility in system design.
  • Multiple Output Power Levels: It offers various output power levels, providing designers with the ability to optimize signal chain performance and power consumption based on application needs.
  • Low Spurious Levels: The synthesizer is engineered to produce low spurious levels, ensuring clean frequency generation and minimizing interference with other system components.

Applications

  • Wireless Infrastructure (LTE, WCDMA, WiMAX)
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Point-to-Point and Point-to-Multipoint Radios
  • Clock Generation for ADCs and DACs

Technical Specifications

Parameter Value Manufacturer Analog Devices Inc. Part Number ADF5355BCPZ Package LFCSP-32 (5x5mm) Supply Voltage 3.15 V to 3.45 V Operating Temperature -40°C to +85°C

With its robust feature set and flexible capabilities, the ADF5355BCPZ is an ideal synthesizer solution for designers looking to push the boundaries of RF system performance.

You May Also Be Interested in

Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Need more? Email Us
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
ON Semiconductor
IC CLOCK GENERATOR 20TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.9851 $117.9851
2+ $114.1792 $228.3584
3+ $110.3732 $331.1196
4+ $98.9553 $395.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,488 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess