The T491C107K006AS is a surface-mount solid tantalum capacitor from Kemet's T491 series. This capacitor is designed for general-purpose applications where stable performance and volumetric efficiency are essential. It is commonly employed for decoupling, filtering, and timing functions in various electronic circuits.
Applications:
- Decoupling in power supplies
- Filtering in signal processing applications
- Timing circuits
- General-purpose applications in industrial electronics
- Consumer electronics
Features:
- Surface mount design compatible with automated assembly
- Solid tantalum construction for high reliability
- Stable electrical characteristics across a wide range of temperatures
- RoHS compliant
- Polarized capacitor (requires correct orientation)
- Available in various case sizes and voltage ratings
Benefits:
- Reduced board space due to its compact surface-mount footprint
- Long service life due to the durable solid tantalum construction
- Consistent circuit performance because of the stable electrical characteristics
- Environmentally friendly due to RoHS compliance
- High reliability ensures dependable performance in demanding applications
Additional Details:
The T491C107K006AS capacitor features a capacitance of 100µF (microfarads) with a tolerance of ±10%. It has a rated voltage of 6.3V (volts). The operating temperature range is generally -55°C to +125°C. The case size is EIA 6032-28 (C case). Consult the datasheet for detailed specifications, including ESR (Equivalent Series Resistance), Dissipation Factor (DF), and leakage current, as well as recommended soldering profiles.